EN
  • EN
  • DE

175C-NA

Part No 175C-NA
Manufacturer Hammond Manufacturing
Catalog Isolated, Non - Isolated Autotransformer - Step Up, Step Down
Description TRANSF AUTO 230-115V 300VA USA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Isolation Transformers and Autotransformers, Step Up, Step Down
Mfr Hammond Manufacturing
Series 175
Package Bulk
Type Autotransformer (Non-Isolated)
Voltage - Primary 230V
Voltage - Secondary 115V
Power (Watts) 300VA
1st Connector NEMA 6-15P
2nd Connector NEMA 5-15R
Weight 6 lbs (2.7 kg)
Base Product Number 175C
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4065
Win Source Part Number 1316176-175C-NA
Ultra Librarian 3D Model Ultra Librarian 175C-NA CAD Model

Description

The Hammond Manufacturing 1085907 is an autotransformer (non-isolated) with a power of 300VA.

  • Type: Autotransformer (non-isolated)
  • Power: 300VA
  • Voltage Primary: 230V
  • Connectors: NEMA 6-15P and NEMA 5-15R
  • Weight: 6 lbs (2.7 kg)
  • Series: 175
  • ECCN: EAR99

You May Also Be Interested in

Hammond Manufacturing
TRANSF AUTO 230-115V 300VA USA
Need more? Email Us
Tripp Lite
ISOLATOR TRANSFORMER 18W /
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess