EN
  • EN
  • DE

SST29VF040-70-4C-WHE

Part No SST29VF040-70-4C-WHE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193374-SST29VF040-70-4C-WHE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SST29VF040-70-4C-WHE CAD Model

Description

Microchip Technology SST29VF040-70-4C-WHE

The SST29VF040-70-4C-WHE is a high-performance flash memory chip from Microchip Technology, designed to provide reliable storage solutions for a broad range of applications. This 4 Megabit (Mb) device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications where energy efficiency is crucial.

With its fast read access time of 70 nanoseconds, the SST29VF040-70-4C-WHE ensures quick data retrieval, which is essential for high-speed microprocessor systems. The device's uniform 4Kbyte sector architecture provides flexibility for firmware updates and data storage, with a minimum of 1,000,000 erase and write cycles guaranteed for each sector, ensuring long-term reliability and endurance.

The SST29VF040-70-4C-WHE is designed with a wide temperature range, from -40°C to +85°C, making it robust and suitable for use in harsh environments where temperature extremes are common. This feature is especially important for industrial, automotive, and outdoor applications where the device must maintain performance and reliability regardless of the ambient conditions.

Program and erase times are also impressive, with chip erase time typically completed in 50 milliseconds and sector-erase and byte-program operations finished in just 18 milliseconds and 14 microseconds, respectively. These quick operations facilitate efficient updates and changes to the stored data without significant downtime.

For design flexibility, the SST29VF040-70-4C-WHE supports both parallel and serial programming modes. The parallel mode allows for faster programming times, which is beneficial during mass production programming, while the serial mode is useful for in-system programming and updates.

Ensuring data integrity, the device features a software data protection mechanism that prevents inadvertent writes during power transitions. Additionally, it is offered in a 32-pin TSOP (Thin Small Outline Package) that is both space-saving and compatible with standard sockets, simplifying the integration into existing designs.

In summary, the SST29VF040-70-4C-WHE from Microchip Technology is a versatile, high-speed, and reliable flash memory solution that meets the demands of a wide range of applications requiring robust data storage capabilities.

You May Also Be Interested in

STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
64MX16/32MX16 Mcp Plastic Pbf Vfbga 1.8V Combo
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess