EN
  • EN
  • DE

1458VG4

Part No 1458VG4
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL BLACK 8"L X 10"W / Box Metal, Steel Black Split Sides and End Panel(s) 10.000" L x 8.000" W (254.00mm x 203.20mm) X 4.000" (101.60mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Hammond Manufacturing
Series 1458
Package Bulk
Product Status Active
Container Type Box
Size / Dimension 10.000" L x 8.000" W (254.00mm x 203.20mm)
Height 4.000" (101.60mm)
Area (L x W) 80.0in² (516cm²)
Design Split Sides and End Panel(s)
Material Metal, Steel
Color Black
Thickness 18 Gauge
Features Separate Panel or Cover Thickness, Vented Panels
Weight 3.6 lbs (1.6 kg)
Base Product Number 1458
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7310.29.0065
Win Source Part Number 873661-1458VG4
Ultra Librarian 3D Model Ultra Librarian 1458VG4 CAD Model

Description

The 1458VG4 is a black box enclosure from the 1458 series made of metal steel material with a thickness of 18 gauge by Hammond Manufacturing.

  • Series: 1458
  • Material: Metal Steel
  • Thickness: 18 Gauge
  • Size: 10.000" L x 8.000" W (254.00mm x 203.20mm)
  • Height: 4.000" (101.60mm)
  • Package: Bulk
  • Quantity: One Piece
  • Features: Separate panel or cover thickness and vented panels
  • Container Type: Box
  • Area: 80.0in² (516cm²)

You May Also Be Interested in

Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 14.02"LX12.01"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Hammond Manufacturing
BOX ABS BLACK 5.12"L X 2.68"W
Need more? Email Us
Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Hammond Manufacturing
BOX STEEL GRAY 42"L X 31.38"W / Single Door Disconnect Enclosures
Need more? Email Us
Hoffman Enclosures, Inc.
BOX PLASTIC GRAY 17.95"LX15.95"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 30"W
Need more? Email Us
Hoffman Enclosures, Inc.
BOX STEEL GRAY 24.02"L X 24.02"W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess