EN
  • EN
  • DE

1455NBRED-10

Part No 1455NBRED-10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL OPEN PLASTIC RED 10/PACK / Red Plastic Open Bezels For 1455N Enclosures- 10/Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455N Series
Dimension 4.178" L x 2.210" W x 0.354" H (106.12mm x 56.13mm x 8.99mm)
Color Red
Material Plastic, ABS
Win Source Part Number 777829-1455NBRED-10
Popularity Medium
Supply and Demand Status Limited
Family Name 1455
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455NBRED-10 CAD Model

Description

The Hammond Manufacturing 777829-1455NBRED-10 bezel is a red colored bezel for use with the 1455N series.

  • Series Compatibility: 1455N
  • Material: Plastic, ABS
  • Dimensions: 4.178" L x 2.210" W x 0.354" H (106.12mm x 56.13mm x 8.99mm)
  • Applications: Boxes, Enclosures, and Racks

You May Also Be Interested in

Hammond Manufacturing
BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezel, Polycarbonate, Translucent Red
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Red Plastic Closed Bezels For 1455C Enclosures - 10/Pack
Need more? Email Us
Hammond Manufacturing
PB SERIES INNER PANEL
Need more? Email Us
Hammond Manufacturing
PANEL INNER STEEL 9.1X5.7" / Galvanized Steel Inner Panel For 1554/55 B
Lowest to $17.1242
Hammond Manufacturing
PANEL STEEL 14.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 14.2 In Width
Lowest to $32.5308
Phoenix Contact
HOUSING TERMINAL BLOCK AND COVER
Need more? Email Us
Bud Industries
PLATE ALUMINUM BOTTOM 6" X 17"
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Translucent Red Polycarbonate Solid Bezel (10 Pack)
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic Solid Bezel For 1455L Enclosures
Lowest to $12.5626

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.1496 $70.7480
10+ $11.6100 $116.1000
16+ $11.2472 $179.9552
22+ $10.8844 $239.4568
28+ $10.5215 $294.6020
37+ $9.4331 $349.0247
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess