EN
  • EN
  • DE

1418C10

Part No 1418C10
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX STEEL GRAY 20"L X 16"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box with Mounting Flange
Height 10.000" (254.00mm)
Area (L x W) 320" (2065cm)
Design Hinged Door, Lid
Material Metal, Steel
Color Gray
Thickness 14 Gauge
Features Interior Panels
Ratings IP54, JIC EGP-1-1967, NEMA 12,13, UL-508
Weight 44 lbs (20kg)
Win Source Part Number 1010526-1418C10
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1418C10 CAD Model

Description

The Hammond Manufacturing 1418C10 is a metal, steel enclosure that is designed for use in various electronic applications.

  • Design: Hinged Door and Lid
  • Ratings: IP54, JIC EGP-1-1967, NEMA 12,13, UL-508
  • Thickness: 14 Gauge
  • Height: 10.000 inches
  • Features: Interior Panels
  • Shipping Source: Digi-Key
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Weight: 44 lbs (20kg)
  • Container Type: Box with Mounting Flange

You May Also Be Interested in

Hammond Manufacturing
BOX STEEL GRAY 30"L X 30"W
Need more? Email Us
Bud Industries
CABINET ALUM GRAY 8"L X 6.13"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX FIBERGLASS14"LX10"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 36"L X 42"W
Need more? Email Us
Hammond Manufacturing
BOX FIBERGLASS GRY 11.77"LX9.9"W
Need more? Email Us
Bud Industries
BOX ABS BLACK 2.08" X 1.28" 10PC
Need more? Email Us
Rose Enclosures
BOX FIBERGLASS GRAY 4.8" X 4.72"
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 20"L X 20"W
Need more? Email Us
Hammond Manufacturing
BOX ALUM BLACK 8.66"L X 6.5"W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess