EN
  • EN
  • DE

1414N4PHS16I

Part No 1414N4PHS16I
Manufacturer Hammond Manufacturing
Catalog Boxes
Description BOX S STEEL NAT 10"L X 8"W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Status Active
Container Type Box
Height 4.000" (101.60mm)
Area (L x W) 80.0" (516cm)
Design Hinged Door, Lid
Material Metal, Stainless Steel
Color Natural
Thickness 14 Gauge
Features Interior Panels
Ratings IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
Weight 10 lbs (4.5kg)
Win Source Part Number 1042278-1414N4PHS16I
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1414N4PHS16I CAD Model

Description

The Hammond Manufacturing 1042278-1414N4PHS16I is a stainless steel hinged door enclosure, designed for various electronic components.

  • Thickness: 14 Gauge
  • Rating: IP66, JIC EGP-1-1967, NEMA 3R,4,4X,12,13, UL-508
  • Features: Interior Panels and Lid
  • Shipping From: Digi-Key
  • Weight: 10 lbs (4.5kg)
  • Container Type: Box
  • Area (L x W): 80.0" (516cm)
  • Application: Suitable for Various Applications
  • Popularity: Popular Choice

You May Also Be Interested in

Rose Enclosures
BOX ALUM GRAY 7.09"L X 5.51"W
Need more? Email Us
Weidmuller
BOX PBT/PC 7.32"L X 5.95"W
Need more? Email Us
Weidmuller
X
Need more? Email Us
Hammond Manufacturing
Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937" L x 1.969" W (100.00mm x 50.00mm) X 0.984" (25.00mm)
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 69H
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 36"L X 26"W
Need more? Email Us
Hoffman Enclosures, Inc.
JUNCTION BOX STEEL 24"L X 30"W
Need more? Email Us
Eaton Bussmann
CABINET STEEL GRAY 24\
Need more? Email Us
Adafruit Industries LLC
CASE PU FOAM PNK 4.61"L X 3.07"W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess