EN
  • EN
  • DE
Part No 106T
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 100CT / 8 TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 100CT
Impedance - Secondary (Ohms) 8
DC Resistance (DCR) - Primary 4.4Ohm
DC Resistance (DCR) - Secondary 700mOhm
Transformer Type Miniature Epoxy Potted
Frequency Range 170Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 1.5W
Mounting Type Through Hole
Size / Dimension 1.080" L x 0.880" W (27.43mm x 22.35mm)
Height - Seated (Max) 0.950" (24.13mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510552-106T
Ultra Librarian 3D Model Ultra Librarian 106T CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
AUDIO XFMR 600 / 600 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 20K / 1KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 150 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 48CT / 3.2 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 4KCT / 4 CHAS MNT
Need more? Email Us
Tamura
AUDIO XFMR 1K / 50 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600CT / 600CT TH
Need more? Email Us
Hammond Manufacturing
XFMR 1.2K-25K / 1.5-15 CHAS MNT
Need more? Email Us
Hammond Manufacturing
XFMR 200 50/50 / 600 150/150
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess