EN
  • EN
  • DE
Part No 104S
Manufacturer Hammond Manufacturing
Catalog Audio Transformers
Description AUDIO XFMR 600CT / 150CT TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance - Primary (Ohms) 600CT
Impedance - Secondary (Ohms) 150CT
DC Resistance (DCR) - Primary 47Ohm
DC Resistance (DCR) - Secondary 10.6Ohm
Transformer Type Miniature Epoxy Potted
Frequency Range 200Hz
Frequency Response -1dB
Voltage - Isolation 200V
Insertion Loss 1dB
Power Level 500mW
Mounting Type Through Hole
Size / Dimension 0.860" L x 0.710" W (21.84mm x 18.03mm)
Height - Seated (Max) 0.750" (19.05mm)
Termination Style PC Pin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510550-104S
Ultra Librarian 3D Model Ultra Librarian 104S CAD Model

Description

N

You May Also Be Interested in

Hammond Manufacturing
AUDIO XFMR 600CT / 600CT TH
Need more? Email Us
Hammond Manufacturing
XFMR 1.2K-25K / 1.5-15 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 90KCT CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 600 / 4, 8 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 4KCT / 4 CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10KCT / 3.2 TH
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 3.2 / 70V CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR CHAS MNT
Need more? Email Us
Hammond Manufacturing
AUDIO XFMR 10K / 8 CHAS MNT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess