EN
  • EN
  • DE

TGM-210NSRL

Part No TGM-210NSRL
Manufacturer Halo Electronics Inc
Catalog Transformers
Description ISO MOD DC MAX253 2C:1C 11VUS 6P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category TransformersSwitching Converter, SMPS Transformers
Manufacturer HALO Electronics, Inc.
Packaging Tube
Part Status Not For New Designs
Type For DC/DC Converters
Intended Chipset MAX253, MAX845
Chipset Manufacturer Analog Devices, Inc
Voltage - Isolation 2000V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Size / Dimension 0.320" L x 0.280" W (8.13mm x 7.11mm)
Height - Seated (Max) 0.200" (5.08mm)
Style Wirewound
Ultra Librarian 3D Model Ultra Librarian TGM-210NSRL CAD Model

You May Also Be Interested in

Halo Electronics Inc
ISO MOD DC 1:1 60VUS 0.3A 5KV 6P
Need more? Email Us
Pulse
Audio Transformers / Signal Transformers SMD Digital Audio 2500uH 1-Port
Lowest to $1.3789
Pulse
MODULE TRANSFRMR DUAL LAN 10/100
Lowest to $0.8181
Coilcraft
Audio Transformers / Signal Transformers PWB Wideband RF 1:1 0.0035-125 MHz
Lowest to $8.5125
Pulse
PULSE XFMR 1:1:1 1.14MH
Lowest to $5.7356
Pulse
PULSE XFMR 100UH
Lowest to $1.3636
Pulse
XFMR FLYBACK EP10 SM 8 PIN NPB
Lowest to $4.0909
Renesas Electronics America
XFMR FT 3120/3150 SMART TH
Lowest to $78.3217
Halo Electronics Inc
ISO MOD 1G BACKPLN 16P SMD
Lowest to $21.8181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess