EN
  • EN
  • DE

TG1G-S202NV6

Part No TG1G-S202NV6
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365103-TG1G-S202NV6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TG1G-S202NV6 CAD Model

Description

The TG1G-S202NV6 is a Gigabit Ethernet transformer module manufactured by Halo Electronics Inc. This module is designed to provide electrical isolation and impedance matching for Gigabit Ethernet applications, ensuring reliable high-speed data transmission. These modules are used in various networking devices to protect sensitive electronic components from electrical surges and noise.

Applications:

  • Gigabit Ethernet Ports: Integrated into Gigabit Ethernet ports in computers, routers, switches, and other networking devices.
  • Network Interface Cards (NICs): Used in NICs to ensure robust and isolated Ethernet connections.
  • Industrial Ethernet: Employed in industrial Ethernet systems where reliability and isolation are critical.
  • Power over Ethernet (PoE) Devices: Utilized in PoE devices to isolate the power and data signals.
  • Embedded Systems: Incorporated into embedded systems that require Gigabit Ethernet connectivity.

Features:

  • Gigabit Ethernet Support: Compliant with 1000Base-T Ethernet standards, supporting data rates up to 1 Gbps.
  • Electrical Isolation: Provides high-voltage isolation to protect devices from electrical surges and ground loops.
  • Impedance Matching: Matches the impedance between the PHY and the Ethernet cable for optimal signal transmission.
  • Common-Mode Noise Rejection: Reduces common-mode noise to improve signal integrity and minimize errors.
  • Compact Design: Designed to fit in space-constrained applications.

Benefits:

  • Reliable High-Speed Connectivity: Ensures stable and high-speed Gigabit Ethernet connections.
  • Enhanced Protection: Provides electrical isolation to protect equipment and personnel from electrical hazards.
  • Improved Signal Quality: Reduces noise and interference for cleaner and more reliable signals.
  • Compliance with Standards: Meets industry standards for Gigabit Ethernet connectivity and safety.
  • Simplified Integration: Facilitates easy integration into a wide range of devices and systems.

The TG1G-S202NV6 Gigabit Ethernet transformer module is designed for demanding networking environments. It provides excellent electrical isolation, protecting connected devices from voltage spikes and ground loops, which can damage sensitive components. The impedance matching feature ensures that signals are transmitted efficiently, minimizing signal reflections and improving data transfer rates. The common-mode noise rejection feature reduces interference, resulting in cleaner and more reliable signals. With its compact design, the TG1G-S202NV6 is suitable for use in a variety of applications, including routers, switches, and industrial control systems, providing a robust and reliable Gigabit Ethernet connection.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess