EN
  • EN
  • DE

TG1G-S003P2

Part No TG1G-S003P2
Manufacturer Halo Electronics Inc
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Halo Electronics Inc
Win Source Part Number 365101-TG1G-S003P2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TG1G-S003P2 CAD Model

Description

The TG1G-S003P2 is a Gigabit Ethernet transformer module manufactured by Halo Electronics Inc. It is designed to provide electrical isolation, impedance matching, and common-mode noise rejection in Gigabit Ethernet applications. These modules are crucial for ensuring reliable and high-speed data transmission in networking devices and systems.

Applications:

  • Gigabit Ethernet Ports: Used in Gigabit Ethernet ports on motherboards, network interface cards (NICs), and embedded systems.
  • Routers and Switches: Integrated into routers and switches to provide reliable Gigabit Ethernet connectivity.
  • Power over Ethernet (PoE) Devices: Employed in PoE-enabled devices to isolate the power supply from the data lines.
  • Industrial Ethernet Applications: Used in industrial environments requiring robust and reliable Gigabit Ethernet connections.
  • Network Storage Devices: Utilized in network-attached storage (NAS) devices for high-speed data transfer.

Features:

  • Gigabit Ethernet Support: Supports 1000Base-T Ethernet standards.
  • Electrical Isolation: Provides galvanic isolation to protect devices from voltage surges and ground loops.
  • Impedance Matching: Matches the impedance between the PHY and the Ethernet cable for optimal signal transmission.
  • Common-Mode Noise Rejection: Reduces common-mode noise for improved signal integrity.
  • Compact Design: Designed for space-constrained applications.

Benefits:

  • Reliable Gigabit Ethernet Connectivity: Ensures stable and high-speed data transmission in Gigabit Ethernet networks.
  • Enhanced Safety: Provides electrical isolation to protect equipment and users from electrical hazards.
  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner and more reliable signals.
  • Compliance with Standards: Meets industry standards for Gigabit Ethernet connectivity.
  • Easy Integration: Simplifies the integration of Gigabit Ethernet into various systems and devices.

The TG1G-S003P2 Gigabit Ethernet transformer module is designed to meet the demands of modern high-speed networking applications. Its electrical isolation feature protects sensitive components from voltage spikes and surges, ensuring the longevity and reliability of connected devices. The module's impedance matching capability optimizes signal transmission, reducing signal reflections and improving data transfer rates. The common-mode noise rejection feature further enhances signal integrity by filtering out unwanted noise. With its compact design, the TG1G-S003P2 can be easily integrated into a variety of devices, from desktop computers to industrial control systems, providing a robust and reliable Gigabit Ethernet connection.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess