EN
  • EN
  • DE

PI3C3125ZJEX

Part No PI3C3125ZJEX
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 16TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-TDFN (3.3x1.5)
Family Name PI3C3125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930384-PI3C3125ZJEX
Ultra Librarian 3D Model Ultra Librarian PI3C3125ZJEX CAD Model

Description

Product Overview: Diodes Incorporated PI3C3125ZJEX

The PI3C3125ZJEX from Diodes Incorporated is a high-performance, 2-bit bus switch designed with the modern electronics enthusiast and professional in mind. This component is part of the PI3C series, which is known for its low-voltage operation and bidirectional data flow capabilities. The device features a minimal propagation delay, making it an excellent choice for switching applications that require high speed.

Constructed with the latest technology, the PI3C3125ZJEX offers a wide voltage operation range from 2.3V to 3.6V, allowing it to be used in various systems without the need for level shifting. This versatility is crucial for multi-voltage systems and supports the trend towards lower operating voltages in contemporary digital designs.

One of the key attributes of the PI3C3125ZJEX is its low on-state resistance, which ensures that there is minimal signal distortion during the switching process. This characteristic is particularly important for maintaining signal integrity in applications such as signal routing, bus isolation, and memory interleaving, where preserving the quality of the data being transferred is paramount.

The device comes in a compact JEDEC standard package, specifically a lead-free, RoHS-compliant 8-lead MSOP package. This space-saving design makes it suitable for high-density circuit boards where real estate is at a premium. The PI3C3125ZJEX also features a 5Ω bi-directional switch with a broad bandwidth, which is ideal for matching with the high-speed data lines used in modern digital interfaces.

Additionally, the PI3C3125ZJEX is equipped with control inputs that are over-voltage tolerant, supporting up to 5.5V, which adds a layer of protection against higher voltage spikes that can occur in mixed-voltage environments. The switch also includes an active LOW enable feature, which allows for easier integration into systems that require power-down or standby modes.

In summary, Diodes Incorporated's PI3C3125ZJEX is a robust, high-speed 2-bit bus switch that offers reliable performance for a wide range of applications. Its low on-state resistance, wide voltage operating range, and compact packaging make it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess