EN
  • EN
  • DE

GRF2071

Part No GRF2071
Manufacturer Guerrilla RF, Inc.
Catalog Custom Parts (E - I)
Description Ultra-Low Noise Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147161-GRF2071
Categories Custom Parts
Manufacturer Guerrilla RF, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GRF2071 CAD Model

Description

The GRF2071 is a high-linearity ultra-low noise amplifier (LNA) designed and manufactured by Guerrilla RF, Inc. This LNA is optimized for demanding applications requiring exceptional noise performance and linearity. It operates within a frequency range typically suitable for cellular, LTE, and other wireless communication systems. The GRF2071 is designed to provide a high gain with minimal added noise, making it an ideal choice for enhancing receiver sensitivity in various wireless applications.

Applications

  • Cellular base stations: Enhances receiver sensitivity in base station infrastructure.
  • LTE repeaters: Improves signal strength and coverage in LTE networks.
  • Wireless infrastructure: Used in various wireless communication systems to boost signal reception.
  • GPS receivers: Improves the sensitivity of GPS devices for more accurate positioning.
  • Satellite communication: Can be used in satellite receiver front-ends.

Features

  • Ultra-Low Noise Figure: Minimizes the noise added to the received signal, improving sensitivity.
  • High Linearity: Reduces distortion and intermodulation products, ensuring signal integrity.
  • High Gain: Provides significant signal amplification.
  • Compact Size: Available in a small package for space-constrained applications.
  • Internally Matched: Simplifies the design process by reducing the need for external matching components.

Benefits

  • Improved Receiver Sensitivity: The low noise figure allows for the detection of weaker signals.
  • Enhanced Signal Quality: High linearity ensures that the amplified signal is a faithful representation of the original.
  • Simplified Design: Internal matching reduces the complexity and cost of the overall system.
  • Compact Solution: The small package size allows for integration into small form-factor devices.
  • Increased Communication Range: By improving receiver sensitivity, the GRF2071 can extend the communication range of wireless systems.

Technical Specifications

The GRF2071 typically operates with a supply voltage of around 3 to 5 volts and draws a low current. Its noise figure is typically below 0.5 dB, and it provides a gain of around 20 dB. The input and output are internally matched to 50 ohms. It is important to consult the datasheet for precise electrical characteristics, recommended operating conditions, and application guidelines. The package is typically a small surface-mount package like QFN.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Mingtek
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0968 $62.9040
70+ $1.7205 $120.4350
105+ $1.6668 $175.0140
145+ $1.6130 $233.8850
190+ $1.5593 $296.2670
250+ $1.3979 $349.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess