EN
  • EN
  • DE

C3216B471K202NT

Part No C3216B471K202NT
Manufacturer GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Catalog Custom Parts (B - D)
Description Ceramic capacitor SMD-1206 470pF /2000V X7R# K +-10% Hottech, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110860-C3216B471K202NT
Categories Custom Parts
Manufacturer GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C3216B471K202NT CAD Model

Description

The C3216B471K202NT is a multilayer ceramic capacitor (MLCC) manufactured by GUANGDONG HOTTECH INDUSTRIAL CO., LTD. MLCCs are widely used in electronic circuits for various functions such as decoupling, filtering, and energy storage. This specific capacitor has a certain capacitance value, voltage rating, and case size as indicated by its part number.

Applications:

  • Decoupling: Used to suppress noise and voltage fluctuations in power supplies and digital circuits.
  • Filtering: Employed in filter circuits to remove unwanted frequencies from signals.
  • Timing Circuits: Utilized in timing circuits to control the timing of events.
  • Energy Storage: Used for temporary energy storage in various electronic devices.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance in a small size.
  • High Capacitance Value: Offers a relatively large capacitance for its size.
  • High Voltage Rating: Can withstand high voltages without breakdown.
  • Stable Performance: Provides stable performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Compact Size: Allows for smaller and more compact electronic devices.
  • Reliable Performance: Provides stable and reliable performance in various applications.
  • Wide Range of Applications: Suitable for a wide range of electronic circuits.
  • Cost-Effective: Provides a cost-effective solution for capacitance requirements.

Additional Details:

The C3216B471K202NT is a reliable and cost-effective MLCC suitable for a wide range of electronic circuits. Its multilayer ceramic construction provides high capacitance in a small size. The capacitor is commonly used in consumer electronics, industrial control systems, and other electronic devices. It is also used in power supplies, filter circuits, and timing circuits. The C3216B471K202NT is designed to provide a stable and reliable performance over a wide range of temperatures and frequencies.

Based on the part number breakdown (though specific datasheet confirmation is ideal): C3216 likely refers to a 1206 case size (3.2mm x 1.6mm). B suggests a certain temperature characteristic, which would require consulting the manufacturer's data sheet. 471 likely denotes a capacitance value of 470pF (47 x 10^1 pF). K indicates a capacitance tolerance of ±10%. 202 possibly refers to a voltage rating of 2000V (20 x 10^1). NT could indicate the termination material.

Consulting the manufacturer's datasheet is crucial for definitive specifications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Lowest to $0.1664
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795
TDK Corporation
Lowest to $0.1360
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
Lowest to $0.0021
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
C&K Components
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Chilisin
Lowest to $0.0019

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess