EN
  • EN
  • DE

XRCGA48M000F0L00R0

Part No XRCGA48M000F0L00R0
Manufacturer Murata Electronics North America
Catalog Crystals
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals and Oscillators
Family Crystals
Manufacturer Murata Electronics North America
Win Source Part Number 416565-XRCGA48M000F0L00R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XRCGA48M000F0L00R0 CAD Model

Description

The XRCGA48M000F0L00R0 is a crystal resonator manufactured by Murata Electronics North America. Crystal resonators are passive electronic components used for generating precise frequencies in electronic circuits. They are crucial for timing and frequency control in numerous applications.

Applications:

  • Microprocessors: Provides a stable and accurate clock signal for microprocessor operation.
  • Wireless Communication: Used in RF circuits for signal generation and frequency control in devices like Wi-Fi modules and Bluetooth devices.
  • GPS Receivers: Generates precise timing signals for accurate location determination.
  • Audio Equipment: Used in digital audio devices for accurate sampling and playback.
  • Industrial Control Systems: Provides reliable timing for industrial automation and process control.

Features:

  • Precise Frequency: Operates at a specific frequency (48.000 MHz) ensuring accurate timing.
  • High Stability: Provides a stable frequency output over a wide range of temperature and voltage variations.
  • Small Footprint: Designed with a compact size for high-density PCB layouts.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.

Benefits:

  • Accurate Timing: Delivers a precise and stable clock signal, essential for the proper functioning of electronic devices.
  • Reliable Performance: Ensures consistent and dependable operation across various environmental conditions.
  • Space Efficiency: Compact design enables integration into small and portable devices.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable applications.
  • Cost-Effective: Provides a reliable and affordable timing solution for a wide range of applications.

Additional Details:

The XRCGA48M000F0L00R0 utilizes the piezoelectric properties of quartz crystal to generate a stable oscillating frequency. The crystal is carefully cut and shaped to resonate at the desired frequency. It's crucial to select appropriate load capacitance and series resistance for the oscillator circuit to ensure optimal performance and stability. Furthermore, PCB layout considerations, such as minimizing trace lengths and providing adequate grounding, are important for reducing noise and interference.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
FC-135 32.7680KA-AJ3: MINI SMD X
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
Diodes Incorporated
CRYSTAL 26.0000MHZ 11PF SMD
Lowest to $1.8384
ECS Inc.
CRYSTAL 32.0000MHZ 8PF SMD
Lowest to $0.7064
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess