EN
  • EN
  • DE

GL1117A-5.0

Part No GL1117A-5.0
Manufacturer GTM Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GTM CORPORATION
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824083-GL1117A-5.0
Ultra Librarian 3D Model Ultra Librarian GL1117A-5.0 CAD Model

Description

The GL1117A-5.0 is a low dropout (LDO) linear voltage regulator manufactured by GTM Corporation. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. This regulator is commonly used in various electronic devices to power sensitive components that require a precise voltage supply. The GL1117A series is known for its simplicity, reliability, and low dropout voltage, making it suitable for a wide range of applications.

Applications:

  • Microcontroller Power Supplies: Providing a stable 5V supply for microcontrollers in embedded systems.
  • Sensor Power Supplies: Regulating the voltage for various types of sensors.
  • Logic Circuit Power Supplies: Powering digital logic circuits requiring a 5V supply.
  • Communication Interfaces: Powering interface circuits such as RS-232 and RS-485.
  • Battery-Powered Devices: Regulating voltage in portable and battery-operated equipment.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage.
  • 5.0V Fixed Output Voltage: Provides a precise and stable output voltage.
  • High Output Current: Capable of delivering a significant amount of current to the load.
  • Short-Circuit Protection: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Adjustable Version Available: Other versions of the GL1117A may be available with adjustable output voltages.

Benefits:

  • Stable Power Supply: Ensures reliable operation of sensitive electronic components.
  • Protection Against Voltage Fluctuations: Shields components from damage due to variations in the input voltage.
  • Simple Implementation: Easy to integrate into circuit designs due to its simple operation.
  • Low Noise Operation: Provides a clean and quiet power supply.

Technical Specifications:

The GL1117A-5.0 typically supports an input voltage range up to 15V, although the maximum input voltage should be verified in the datasheet. The dropout voltage is typically around 1.2V at the rated output current. It is available in various packages, such as SOT-223, TO-252, and TO-220. The operating temperature range is generally from -40°C to +125°C. Detailed specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess