EN
  • EN
  • DE

GS880Z36BT-200

Part No GS880Z36BT-200
Manufacturer GSI Technology
Catalog Miscellaneous
Description 9Mb Pipelined and Flow Through Synchronous NBT SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824393-GS880Z36BT-200
Ultra Librarian 3D Model Ultra Librarian GS880Z36BT-200 CAD Model

Description

The GS880Z36BT-200 is a high-performance synchronous Burst Static RAM (SRAM) device manufactured by GSI Technology. This SRAM is designed for applications requiring high bandwidth and low latency, making it suitable for networking, telecommunications, and high-speed computing systems. The device features a 36-bit wide data bus and operates at a clock frequency of 200 MHz, providing a substantial data throughput.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • High-speed computing systems
  • Cache memory
  • Digital signal processing (DSP)

Features:

  • High-speed synchronous operation: 200 MHz clock frequency
  • 36-bit wide data bus
  • Burst mode operation for fast data access
  • Single cycle deselect
  • Byte Write and Global Write control
  • Low power consumption
  • Available in various package options

Benefits:

  • Increased system performance due to high bandwidth and low latency
  • Reduced board space requirements with available package options
  • Lower power consumption contributes to energy efficiency
  • Simplified memory controller design with synchronous interface
  • Improved data integrity with parity checking options

Technical Specifications:

The GS880Z36BT-200 operates on a 3.3V power supply. It supports burst read and write operations, allowing for efficient data transfer. The device is available in different temperature ranges to accommodate various operating environments. The specific access times and power consumption figures depend on the exact configuration and operating conditions, and can be found in the device's datasheet. The SRAM utilizes a synchronous interface, requiring a clock signal for all operations.

This SRAM is designed to meet the demands of high-performance applications, offering a combination of speed, bandwidth, and reliability. Its burst mode operation and synchronous interface enable efficient data transfer, while its low power consumption contributes to overall system efficiency. The GS880Z36BT-200 is a suitable choice for systems requiring a fast and reliable memory solution.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess