EN
  • EN
  • DE

GW1N-UV9QN88C6/I5

Part No GW1N-UV9QN88C6/I5
Manufacturer GOWIN Semiconductor
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description GW1N-UV9QN88C6/I5 GOWIN Semiconductor FPGA - Field Programmable Gate Array datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer GOWIN Semiconductor
Product Category FPGA - Field Programmable Gate Array
RoHS Details
Series GW1N
Number of Logic Elements 8640 LE
Embedded Memory 468 kbit
Number of I/Os 70 I/O
Supply Voltage - Min 1.71 V
Supply Voltage - Max 3.465 V
Minimum Operating Temperature 0 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case QFN-88
Brand GOWIN Semiconductor
Embedded Block RAM - EBR 468 kbit
Moisture Sensitive Yes
Operating Supply Voltage 1.71 V to 3.465 V
Product Type FPGA - Field Programmable Gate Array
Factory Pack Quantity Factory Pack Quantity 168
Subcategory Programmable Logic ICs
Tradename LittleBee
Ultra Librarian 3D Model Ultra Librarian GW1N-UV9QN88C6/I5 CAD Model

Description

The 0434.500NRP fuse is engineered to provide robust circuit protection in a wide range of applications. It features a precision-designed mechanism that reacts swiftly to address overcurrent events.

Applications

  • Power supplies
  • Control panels
  • Medical devices
  • Home appliances

Features and Benefits

  • Quick response time to minimize risks associated with electrical faults
  • Reliable 0.5A current rating
  • Compatible with various board designs
  • Long-lasting performance under repeated stress

Optimize your project’s safety and reliability with the 0434.500NRP, a premium choice for protective solutions.

You May Also Be Interested in

Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2632 $98.5264
3+ $40.4211 $121.2633
4+ $39.1579 $156.6316
6+ $37.8948 $227.3688
7+ $36.6316 $256.4212
10+ $32.8422 $328.4220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess