EN
  • EN
  • DE

ES2D-SMB

Part No ES2D-SMB
Manufacturer Goodwork Semiconductor Co., Ltd .
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139891-ES2D-SMB
Categories Custom Parts
Manufacturer Goodwork Semiconductor Co., Ltd .
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ES2D-SMB CAD Model

Description

The ES2D-SMB is a surface-mount Schottky Barrier Rectifier manufactured by Goodwork Semiconductor Co., Ltd. This diode is designed for applications requiring high efficiency, fast switching, and low forward voltage drop. It's commonly used in low-voltage, high-frequency inverters, free-wheeling diodes, and polarity protection circuits.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Free-wheeling diodes in inductive circuits
  • Polarity protection circuits
  • High-frequency inverters

Features

  • Surface Mount Package (SMB)
  • High Surge Current Capability
  • Low Forward Voltage Drop
  • Fast Switching Speed
  • High Reliability
  • RoHS Compliant

Benefits

  • Efficient rectification due to low forward voltage drop, minimizing power loss
  • Fast switching speed allows for use in high-frequency applications
  • High surge current capability provides protection against transient voltage spikes
  • Surface mount package allows for automated assembly and compact designs
  • High reliability ensures long-term performance in demanding environments

Additional Details

The ES2D-SMB Schottky rectifier is characterized by its low forward voltage drop, typically around 0.45V, which significantly reduces power dissipation and improves overall efficiency in power conversion circuits. Its fast switching speed allows it to operate efficiently at high frequencies, making it suitable for modern power electronics applications. The SMB package offers excellent thermal performance and is well-suited for automated assembly processes. The diode's robust construction and high surge current capability ensure reliable operation in harsh environments and protect against voltage transients.

Common specifications include a reverse voltage rating of typically 200V, and a forward current of 2.0A. Always consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and recommended operating conditions. This information is vital for proper circuit design and ensuring the long-term reliability of the ES2D-SMB in specific applications.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Samtec Inc.
CONN SOCKET 90POS 0.079 GOLD PCB / 90 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Nichicon
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0120 $50.0400
10,205+ $0.0098 $100.0090
15,790+ $0.0095 $150.0050
21,740+ $0.0092 $200.0080
28,090+ $0.0089 $250.0010
37,500+ $0.0080 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,310 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess