EN
  • EN
  • DE

SES12VD882-2U

Part No SES12VD882-2U
Manufacturer GOOD-ARK Electronics
Catalog OEM Parts ( S )
Description ESD Transient Voltage Suppressors (TVS), Uni-Directional, Single Configuration 12V SOD-882
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966432-SES12VD882-2U
Categories OEM Parts( S )
Manufacturer GOOD-ARK Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SES12VD882-2U CAD Model

Description

The SES12VD882-2U is a Transient Voltage Suppressor (TVS) diode manufactured by GOOD-ARK Electronics. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This TVS diode is typically used in applications where robust protection against transient voltage events is crucial.

Applications:

  • Industrial Control Systems: Protection of input/output lines from voltage transients.
  • Automotive Electronics: Safeguarding electronic control units (ECUs) and sensors.
  • Telecommunications Equipment: Protection of communication lines from lightning strikes and other surges.
  • Power Supplies: Transient voltage protection for power supply circuits.
  • Consumer Electronics: Protection of sensitive components in devices like smartphones and tablets.

Features:

  • High Surge Capability: Designed to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Provides a low clamping voltage to ensure effective protection.
  • Small Form Factor: Compact design allows for easy integration into various applications.
  • RoHS Compliant: Environmentally friendly, meeting RoHS standards for hazardous substances.
  • Unidirectional Configuration: Provides protection against positive voltage transients.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage surges, increasing the overall reliability of the system.
  • Reduced Downtime: Prevents failures caused by transient voltage events, minimizing downtime and maintenance costs.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from harmful voltage spikes.
  • Compliance with Safety Standards: Meets industry safety standards for transient voltage protection.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from voltage surges.

Additional Details:

The SES12VD882-2U typically has a breakdown voltage around 12V. The specific surge current capability depends on the exact part number and should be verified with the manufacturer's datasheet. It is available in a surface-mount package for automated assembly. The device’s operating temperature range generally covers industrial temperature requirements (-40°C to +85°C). The clamping voltage under specific surge conditions is a critical parameter to consider during the design process. Make sure to check the datasheet for the exact clamping voltage at various surge current levels.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess