EN
  • EN
  • DE

G5561AF41U

Part No G5561AF41U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823768-G5561AF41U
Ultra Librarian 3D Model Ultra Librarian G5561AF41U CAD Model

Description

The G5561AF41U is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology (GMT). Based on the manufacturer and product category, it is likely a voltage regulator or DC-DC converter. PMICs are designed to efficiently manage and distribute power within electronic devices.

Applications

  • Mobile Devices: Used in smartphones, tablets, and other portable devices for power management and battery charging.
  • Wearable Devices: Employed in smartwatches, fitness trackers, and other wearable devices to regulate power.
  • Power Banks: Integrated in external battery packs to control voltage and current.
  • IoT Devices: Used in various Internet of Things (IoT) devices to manage power consumption.
  • Low Power Embedded Systems: Power management in embedded platforms.

Features

  • High Efficiency DC-DC Conversion: Efficiently converts voltage from one level to another.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overvoltage Protection (OVP): Shuts down the converter in case of voltage spikes.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Short-Circuit Protection (SCP): Disables output in short circuit conditions.
  • Thermal Shutdown: Disables the converter if it overheats.

Benefits

  • Extended Battery Life: Improves battery life in portable devices by reducing power consumption.
  • Enhanced System Reliability: Protects the circuit from damage due to voltage or current fluctuations.
  • Compact Design: Reduces component count and simplifies circuit design.
  • Stable Output Voltage: Provides a consistent and reliable voltage supply.
  • Improved Thermal Performance: Reduces heat generation in the system.

Additional Details

Detailed specifications for the G5561AF41U, such as input and output voltage ranges, switching frequency, and efficiency ratings, are available in the official GMT datasheet. DC-DC converters maximize efficiency and reduce heat generation. Good thermal design is critical for performance. The IC likely utilizes a small surface mount package.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess