EN
  • EN
  • DE

G5312QN2U

Part No G5312QN2U
Manufacturer Global Mixed-mode Technology Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Global Mixed-mode Technology Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823749-G5312QN2U
Ultra Librarian 3D Model Ultra Librarian G5312QN2U CAD Model

Description

The G5312QN2U is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology (GMT). Based on the manufacturer and general function, it's likely a component used for voltage regulation, DC-DC conversion, or power distribution within electronic devices. These PMICs are crucial for efficient power management and ensuring stable operation of various systems.

Applications

  • Portable Power Devices: Typically used in portable battery chargers and power banks.
  • Consumer Electronics: Employed in set-top boxes, DVD players and other similar devices.
  • LED Lighting: Implemented in LED drivers to provide a stable current source for LED illumination.
  • Small Appliances: Found in applications requiring efficient power conversion.
  • Industrial Equipment: Utilized within power supply systems and regulation.

Features

  • Step-Down (Buck) Converter: Efficiently converts higher input voltages to lower output voltages.
  • Adjustable Output Voltage: Allows for tailoring the output voltage to specific needs.
  • Overcurrent Protection (OCP): Shuts down the regulator in case of excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes.
  • Thermal Shutdown: Disables the regulator if it gets too hot.
  • High Efficiency: Minimizes power loss and heat generation.

Benefits

  • Extended Battery Life: Improves battery life in portable devices by reducing power consumption.
  • Enhanced System Reliability: Protects the circuit from damage due to voltage or current fluctuations.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Compact Size: Allows for integration into small devices.
  • Stable Output: Provides a consistent and reliable voltage supply.

Additional Details

Detailed technical specifications for the G5312QN2U, such as input and output voltage ranges, switching frequency, and efficiency ratings, are generally available in the official GMT datasheet. The package type is likely a small surface-mount package. Switching converters like this are commonly used to maximize efficiency and reduce heat generation. Careful thermal design is important for stable performance. These devices provide a vital role in efficient power management.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,649 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess