EN
  • EN
  • DE

319HL048-1514-6

Part No 319HL048-1514-6
Manufacturer Glenair, Inc.
Catalog Circular Connectors - Backshells and Cable Clamps
Description SHRINK BOOT ADAPTOR / Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Mfr Glenair
Series *
Package Bulk
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1340406-319HL048-1514-6
Ultra Librarian 3D Model Ultra Librarian 319HL048-1514-6 CAD Model

Description

The 319HL048-1514-6 is a circular connector backshell and cable clamp manufactured by Glenair, Inc. These backshells and cable clamps are crucial components designed to provide strain relief, environmental protection, and EMI/RFI shielding for circular connectors in harsh environments.

Applications

  • Aerospace: Used in aerospace applications to protect connectors from vibration, moisture, and EMI/RFI interference.
  • Military: Employed in military equipment to ensure reliable connections in harsh environments.
  • Industrial Automation: Utilized in industrial automation systems to provide robust and secure connections.
  • Marine: Found in marine applications to protect connectors from saltwater corrosion and environmental factors.
  • Telecommunications: Incorporated in telecommunications equipment to maintain signal integrity and protect connections.

Features

  • Strain Relief: Provides strain relief to prevent damage to connectors and cables.
  • Environmental Protection: Offers environmental protection against moisture, dust, and other contaminants.
  • EMI/RFI Shielding: Provides EMI/RFI shielding to protect against electromagnetic interference.
  • Robust Construction: Features a robust construction for durability and long service life.
  • Compatibility: Compatible with a wide range of circular connectors.

Benefits

  • Enhanced Reliability: Ensures enhanced reliability of connections in demanding applications.
  • Improved Performance: Improves overall system performance by protecting against environmental factors and interference.
  • Extended Service Life: Extends the service life of connectors and cables.
  • Easy Installation: Simplifies installation with its user-friendly design.
  • Reduced Downtime: Reduces downtime by preventing connection failures.

Additional Details

The 319HL048-1514-6 is typically made from high-quality materials such as aluminum or stainless steel for corrosion resistance and durability. It is designed to meet stringent industry standards for environmental protection and EMI/RFI shielding. These backshells and cable clamps come in various sizes and configurations to accommodate different connector types and cable diameters. They are often used in conjunction with circular connectors in applications where reliability and performance are critical.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 22 OLIVE / Shrink Boot Adapters 180° 22 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN CABLE CLAMP SZ 8 BLACK
Lowest to $9.1736
Glenair, Inc.
CONN BACKSHELL W/CLAMP SZ 15 M22
Lowest to $104.2076
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 17
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 / Shrink Boot Adapters 90° 36 Shell Size Passivated Stainless Steel
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 16 16S
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPTR
Need more? Email Us
UTC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 36 OLIVE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess