EN
  • EN
  • DE

TXR18AB00-1608BI

Part No TXR18AB00-1608BI
Manufacturer TE Connectivity
Catalog Circular Connectors - Backshells and Cable Clamps
Description CONN BACKSHELL ADPT SZ 16 16S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series TXR
Type Backshell, Heat Shrink Adapter
Diameter - Outside 1.224" (31.10mm)
Shell Size - Insert 16, 16S
Thread Size 7/8-20 UNEF
Cable Exit 180°
Material Aluminum Alloy
Plating Cadmium
Shielding Unshielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
Win Source Part Number 760533-TXR18AB00-1608BI
Popularity Medium
Supply and Demand Status Limited
Family Name TXR18
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian TXR18AB00-1608BI CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine TXR18AB00-1608BI is a backshell and heat shrink adapter from TE Connectivity Aerospace, Defense and Marine.

  • Compatibility: Bendix 10-214, Cannon CA-RX, MIL-DTL-5015D Class A, E, R Connectors
  • Shield Size - Insert: 16, 16S
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Includes: 6 pcs - 1 backshell, 1 braid, 1 O-ring, 2 screws, 1 Tinel ring
  • Family Name: TXR18
  • Cable Opening: -
  • Diameter - Outside: 1.224" (31.10mm)
  • Thread Size: 7/8-20 UNEF
  • Cable Exit: 180°
  • Categories: Connectors, Interconnects
  • Introduction Date: January 01, 2000
  • ECCN: EAR99
  • Country of Origin: Mexico
  • Estimated EOL Date: 2026
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
TINEL LOCK RING ADAPT / Shrink Boot Adapters 90° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 22 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 24 OLIVE / Braid, Fixed, Spin and Tinel Lock Adapters
Need more? Email Us
Amphenol Industrial Operations
10-830930-000
Need more? Email Us
Amphenol PCD
CONN BACKSHELL BANDING SZ 21 G
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 22 SLVR
Need more? Email Us
TE Connectivity
CONN BACKSHELL W/CLAMP SZ 23 BLK
Lowest to $4.5572
TE Connectivity
ADPTR TINEL LOCK STR SHELL 20 / Shrink Boot Adapters 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy
Need more? Email Us
Amphenol PCD
CONN BACKSHELL CLAMP SZ 24 SLVR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess