EN
  • EN
  • DE

GCD54-330MC

Part No GCD54-330MC
Manufacturer Glenair, Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1118302-GCD54-330MC
Categories Custom Parts
Manufacturer Glenair, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GCD54-330MC CAD Model

Description

The GCD54-330MC is a connector manufactured by Glenair, Inc. As a custom part, the GCD54-330MC is designed to meet specific requirements within various electronic systems. Given its classification as a custom part, detailed specifications often depend on the particular application it's designed for.

Applications:

  • Aerospace and Defense Systems: Custom connectors like the GCD54-330MC are frequently employed in aerospace and defense applications, given the stringent demands for reliability and performance in harsh environments.
  • Military Equipment: Used in military communication, radar, and electronic warfare systems.
  • Industrial Automation: Integration within automated manufacturing equipment and control systems.
  • Medical Devices: High-reliability connections in medical imaging equipment and patient monitoring systems.

Features

  • Custom Design: Tailored to meet unique electrical and mechanical requirements.
  • High Reliability: Designed for use in demanding environments.
  • Durable Construction: Robust materials and construction for extended lifespan.
  • Environmental Resistance: Designed to withstand extreme temperatures, vibration, and other environmental factors.

Benefits

  • Optimized Performance: Ensures reliable signal transmission in critical applications.
  • Extended Lifespan: Durable construction minimizes the need for frequent replacements.
  • Reduced Downtime: High reliability minimizes the risk of system failures.
  • Enhanced System Integration: Facilitates seamless integration into existing systems.

Additional Details:

Given that it is a custom part, specific information regarding materials, dimensions, and electrical characteristics are typically available through Glenair’s product documentation or direct consultation with their engineering team.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fluke Electronics
Mini Printer, 6500-2/6200-2 Pat Tester
Need more? Email Us
Sierra Wireless
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $300.7550
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess