The GD32F450VET6 is a high-performance microcontroller based on the ARM Cortex-M4 core with FPU (Floating Point Unit), operating at a frequency of up to 200 MHz. It is designed for applications demanding significant processing power and advanced features, such as high-end industrial control, motor control, and sophisticated IoT devices. Featuring a large memory capacity and a rich set of peripherals, this microcontroller excels in complex and computationally intensive tasks.
Applications:
- High-end industrial control: Advanced automation systems, robotics
- Motor control: High-performance servo drives, advanced motor control algorithms
- Sophisticated IoT devices: Industrial IoT gateways, smart city applications
- Audio processing: High-fidelity audio systems, digital audio workstations
- Graphics applications: Embedded graphics controllers, display systems
Features:
- ARM Cortex-M4 core with FPU operating at up to 200 MHz
- 512KB Flash memory
- 128KB SRAM
- Timers: Advanced timers, general-purpose timers, basic timers
- Communication interfaces: USART, SPI, I2C, CAN, USB OTG, Ethernet
- Analog peripherals: ADC, DAC, Comparator
- GPIO with interrupt capability
- Power management: Low-power modes for energy efficiency
Benefits:
- Exceptional processing power for complex algorithms
- Integrated FPU for efficient floating-point operations
- Large memory capacity to support demanding applications
- Extensive set of peripherals for versatile connectivity
- Robust design ensures reliable operation in harsh industrial environments
Additional Details:
The GD32F450VET6 operates within a voltage range of 1.7V to 3.6V. It has a wide operating temperature range of -40°C to +85°C. It includes a CRC unit for ensuring data integrity, a real-time clock (RTC), and a unique device ID for identification and security. The package is LQFP100.