EN
  • EN
  • DE

KSZ8842-16MVL

Part No KSZ8842-16MVL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SW 2PORT BUS 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface Parallel
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.1V ~ 3.5V
Current - Supply 122mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Base Product Number KSZ8842
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 611135-KSZ8842-16MVL
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MVL CAD Model

Description

Microchip Technology KSZ8842-16MVL

The KSZ8842-16MVL is a feature-rich, two-port switch on a chip offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to enable network connectivity and management, the KSZ8842-16MVL is part of Microchip's portfolio of Ethernet solutions that cater to the growing demand for networking capability in various applications.

This integrated circuit is tailored for applications that require a small footprint, low power consumption, and multiple connectivity options. It is commonly used in industrial automation, automotive networks, home networking, and other embedded systems that require robust and reliable communication.

Key Features:

  • Two-Port Switch: The KSZ8842-16MVL includes two MAC (Media Access Control) ports and two PHY (Physical Layer) transceivers, making it an ideal solution for applications that require bridging capabilities between Ethernet networks.
  • Non-PCI Interface: The chip supports a non-PCI CPU interface, which facilitates easy integration with a variety of embedded processors and microcontrollers that may not have PCI capability.
  • QoS Support: With Quality of Service (QoS) features, the KSZ8842-16MVL ensures that high-priority traffic like voice and video is delivered efficiently, enhancing the performance of multimedia applications.
  • Low Power Operation: Designed for energy efficiency, the KSZ8842-16MVL operates at low power levels, which is critical for battery-powered and energy-sensitive applications.
  • Advanced Switch Features: It supports a host of switch functionalities like auto-negotiation, auto MDI/MDIX crossover, and IEEE 802.1p QoS prioritization.

The KSZ8842-16MVL is built to deliver high-speed networking with minimal design complexity, making it a versatile and practical choice for designers looking to enhance their systems with network connectivity. Its compact design, combined with Microchip's commitment to quality and support, ensures that the KSZ8842-16MVL is a reliable and cost-effective solution for a wide range of networking applications.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2259 $63.6777
7+ $17.4162 $121.9134
11+ $16.8719 $185.5909
15+ $16.3277 $244.9155
19+ $15.7835 $299.8865
25+ $14.1506 $353.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess