EN
  • EN
  • DE

GD32F330R8T6

Part No GD32F330R8T6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU 16-bit MSP430 RISC 64KB Flash 1.8V/2.5V/3.3V 64-Pin VQFN EP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060619-GD32F330R8T6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F330R8T6 CAD Model

Description

The GD32F330R8T6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core. It is designed for a wide range of embedded applications requiring efficient processing and low power consumption. This microcontroller features a rich set of peripherals and a flexible architecture, making it suitable for various industrial control, consumer electronics, and IoT applications.

Applications

  • Industrial Control Systems
  • Consumer Electronics
  • IoT Devices
  • Motor Control
  • Home Automation
  • Medical Devices

Features

  • Core: ARM Cortex-M4 Core with single-cycle multiplication and hardware division
  • Operating Frequency: Up to 108 MHz
  • Flash Memory: 64 KB
  • SRAM: 8 KB
  • GPIO: Up to 51 GPIOs
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: USART, SPI, I2C
  • ADC: 12-bit ADC with multiple channels
  • DAC: 12-bit DAC
  • Operating Voltage: 2.6V - 3.6V
  • Package: LQFP64

Benefits

  • High Performance: The ARM Cortex-M4 core delivers excellent processing power for complex algorithms and real-time applications.
  • Low Power Consumption: Optimized for energy-efficient operation, extending battery life in portable devices.
  • Versatile Peripherals: A comprehensive set of peripherals enables integration into diverse applications.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for budget-sensitive projects.
  • Easy Development: Supported by a comprehensive development ecosystem, including IDEs, debuggers, and software libraries.

Additional Details

The GD32F330R8T6 microcontroller incorporates a variety of power-saving features, including sleep mode, deep-sleep mode, and voltage scaling. These features allow developers to optimize power consumption based on application requirements. It also supports multiple communication interfaces such as USART, SPI, and I2C, facilitating seamless integration with other devices and sensors. The on-chip 12-bit ADC and DAC enable precise analog signal processing. The device operates within a temperature range of -40°C to +85°C, making it suitable for industrial environments. The LQFP64 package provides a compact footprint and easy integration into PCB designs.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9485 $58.4550
65+ $1.5988 $103.9220
100+ $1.5488 $154.8800
135+ $1.4989 $202.3515
175+ $1.4489 $253.5575
235+ $1.2990 $305.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,350 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess