EN
  • EN
  • DE

R1223N472F-TR

Part No R1223N472F-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287572-R1223N472F-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1223N472F-TR CAD Model

Description

The R1223N472F-TR is a voltage regulator manufactured by Ricoh. It's designed for applications requiring a stable and efficient power supply, particularly in portable devices and battery-powered systems. This voltage regulator is known for its low supply current and small package size, making it suitable for space-constrained applications.

Applications:

  • Mobile phones and smartphones: For regulating power to various internal components.
  • Portable audio players: Ensuring stable voltage for audio processing and amplification.
  • Wireless communication devices: Providing a regulated power supply for RF transceivers and other communication circuitry.
  • Wearable devices (smartwatches, fitness trackers): Its small size and low power consumption are ideal for wearable applications.
  • IoT (Internet of Things) devices: Regulating power for sensors, microcontrollers, and communication modules.

Features:

  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Output Voltage: Fixed output voltage of 4.7V for consistent performance.
  • Low Supply Current: Minimizes power consumption, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and ensures device reliability.
  • Small Package: Compact package size for space-saving designs.

Benefits:

  • Extended Battery Life: Low supply current translates to longer operating times for battery-powered devices.
  • Enhanced System Reliability: Overcurrent and thermal shutdown protection mechanisms prevent damage and ensure stable operation.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces the need for external components.
  • Compact Solution: Small package size enables integration into space-constrained applications.
  • Stable Output Voltage: Maintains a consistent output voltage even with variations in input voltage or load current.

Additional Details:

The R1223N472F-TR utilizes a CMOS process technology, which contributes to its low supply current and high efficiency. The device is typically available in a small SOT-23-5 package. The specific output voltage is pre-set at 4.7V, with a tight tolerance to ensure accurate voltage regulation. The regulator also features a low dropout voltage, allowing it to operate effectively even when the input voltage is close to the output voltage. Its transient response is optimized to handle sudden changes in load current without significant voltage fluctuations.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess