EN
  • EN
  • DE

GD32F303VCT6

Part No GD32F303VCT6
Manufacturer GigaDevice Semiconductor
Catalog OEM Parts (F - I)
Description MCU 16-bit MSP430 MSP430 RISC 256KB Flash 2.5V/3.3V 100-Pin LQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060611-GD32F303VCT6
Categories OEM Parts(F-I)
Manufacturer GigaDevice Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD32F303VCT6 CAD Model

Description

The GigaDevice GD32F303VCT6 is a high-performance 32-bit microcontroller based on the ARM Cortex-M4 core. It's designed for a wide array of embedded applications requiring substantial processing power, energy efficiency, and a comprehensive set of peripherals. This microcontroller offers a blend of high performance, low power usage, and cost-effectiveness, making it suitable for demanding applications.

Applications

  • Industrial Control Systems
  • Motor Drives and Controls
  • Human-Machine Interfaces (HMIs)
  • Internet of Things (IoT) Devices
  • Medical Equipment
  • Home Automation Systems

Features

  • ARM Cortex-M4 core with Floating Point Unit (FPU)
  • Operating frequency up to 120 MHz
  • 256 KB Flash Memory
  • 48 KB SRAM
  • Three 12-bit ADCs (Analog-to-Digital Converters)
  • Two 12-bit DACs (Digital-to-Analog Converters)
  • Multiple Timers (General Purpose, Advanced Control)
  • Communication Interfaces: USART, SPI, I2C, CAN
  • USB OTG
  • Real-Time Clock (RTC)
  • Operating Voltage: 2.6V to 3.6V
  • Package: LQFP100

Benefits

  • High processing power enables complex algorithm execution and real-time control.
  • Low power consumption for energy-efficient operation in battery-powered devices.
  • Abundant on-chip memory to store code and data.
  • Versatile peripherals facilitate connectivity with various external devices and sensors.
  • Cost-effective solution for a wide range of embedded applications.
  • Comprehensive development tools and software libraries simplify development.

The GD32F303VCT6 features a high-performance ARM Cortex-M4 core, making it suitable for demanding control and processing tasks. The integrated FPU significantly accelerates floating-point calculations. It includes a generous amount of flash and SRAM memory, offering ample storage capacity for code and data. The microcontroller's extensive set of peripherals enables seamless interaction with diverse external components and systems. The LQFP100 package offers a convenient form factor for board mounting. This microcontroller is an excellent choice for applications that require a balance of processing capabilities, power efficiency, and feature richness.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6036 $51.3152
67+ $1.5021 $100.6407
104+ $1.4514 $150.9456
149+ $1.3499 $201.1351
193+ $1.2992 $250.7456
241+ $1.2484 $300.8644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess