The GD32F130G6U6TR is a microcontroller based on the ARM Cortex-M3 core. As part of the GD32F130 series, it offers a good balance of performance, low power consumption, and integrated peripherals, making it suitable for a wide range of embedded applications.
Applications:
- Consumer electronics
- Wearable devices
- Smart home applications
- Small appliances
- Industrial control panels
Features:
- Core: ARM Cortex-M3 32-bit core running up to 48 MHz
- Memory: 32KB Flash memory, 8KB SRAM
- GPIO: Up to 45 GPIO pins
- Timers: Multiple general-purpose timers, watchdog timer
- Communication Interfaces: USART, SPI, I2C
- ADC: 10-bit ADC
- Operating Voltage: 2.6V to 3.6V
- Package: TSSOP20
Benefits:
- Low power consumption extends battery life in portable applications.
- Integrated peripherals reduce the need for external components, lowering system cost.
- Compact package size is ideal for space-constrained designs.
- Easy to use development tools and comprehensive documentation simplify design process.
- Robust performance ensures reliable operation in various environments.
Technical Specifications:
The GD32F130G6U6TR microcontroller features a 48 MHz Cortex-M3 core, 32KB of Flash memory, and 8KB of SRAM. It includes USART, SPI, and I2C communication interfaces, as well as a 10-bit ADC. It operates within a voltage range of 2.6V to 3.6V and is available in a TSSOP20 package.