EN
  • EN
  • DE

VC03035B0000G

Part No VC03035B0000G
Manufacturer Amphenol Anytek
Catalog Headers, Plugs and Sockets
Description TERM BLOCK HDR 3POS 90DEG 7.62MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Amphenol Anytek
Series VC
Packaging Bulk
Type Header, Blade Pins, Shrouded (4 Side)
Number of Positions 3
Positions Per Level 3
Number of Levels 1
Pitch 0.300" (7.62mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Style Through Hole
Current - UL 32A
Voltage - UL 300V
Color Green
Win Source Part Number 799017-VC03035B0000G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VC03035B0000G CAD Model

Description

The VC03035B0000G is a 3.5mm pitch PCB terminal block manufactured by Amphenol Anytek. It's designed to provide a secure and reliable connection between wires and a printed circuit board (PCB). These terminal blocks are commonly used in a variety of electronic applications where a detachable wire connection is needed.

Applications:

  • Industrial control systems
  • Power supplies
  • Lighting systems
  • HVAC (Heating, Ventilation, and Air Conditioning) equipment
  • Security systems

Features:

  • 3.5mm pitch spacing between terminals
  • Pluggable design for easy wire insertion and removal
  • Available with various numbers of poles (positions)
  • Green color for easy identification
  • UL and cUL recognized
  • RoHS compliant
  • Polyamide (PA) insulator material

Benefits:

  • Easy wire termination: The pluggable design simplifies wire insertion and removal, reducing assembly time.
  • Secure connection: Provides a reliable electrical connection between wires and the PCB.
  • Compact design: The 3.5mm pitch allows for high-density wiring in space-constrained applications.
  • Safety compliance: UL and cUL recognition ensure that the terminal block meets industry safety standards.
  • Environmentally friendly: RoHS compliance ensures that the terminal block does not contain hazardous substances.
  • Durable construction: The polyamide insulator material provides excellent electrical insulation and mechanical strength.
  • Versatile application: Suitable for a wide range of electronic applications.

Additional Details:

The VC03035B0000G terminal block is designed to accept a range of wire gauges, typically from 28 AWG to 16 AWG. The maximum current rating is dependent on the specific wire gauge and operating conditions, but is typically around 8A. The voltage rating is typically 300V. The operating temperature range is typically -40°C to +105°C. Consult the Amphenol Anytek datasheet for complete specifications, dimensions, and torque requirements.

You May Also Be Interested in

Phoenix Contact
TERM BLOCK PLUG 2POS STR 3.81MM
Lowest to $1.0042
Phoenix Contact
TERM BLOCK HDR 10POS VERT 3.81MM
Lowest to $2.9105
WAGO Corporation
TERM BLOCK PLUG 15POS 5MM
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 16POS 90DEG 3.5MM
Lowest to $5.8209
Phoenix Contact
TERM BLOCK PLUG 5POS STR 2.5MM
Lowest to $2.7650
Phoenix Contact
TERM BLOCK PLUG 16POS 3.5MM
Lowest to $10.0411
Phoenix Contact
TERM BLOCK HDR 12POS 90DEG
Need more? Email Us
Phoenix Contact
TERM BLOCK HDR 7POS VERT 5.08MM
Lowest to $0.8732
Phoenix Contact
TERM BLOCK HDR 4POS VERT 3.81MM
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess