EN
  • EN
  • DE

GD32F103VET6

Part No GD32F103VET6
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Description MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824001-GD32F103VET6
Ultra Librarian 3D Model Ultra Librarian GD32F103VET6 CAD Model

Description

The GD32F103VET6 is a microcontroller based on the ARM Cortex-M3 core. It is a high-performance, mainstream microcontroller offering a balance of processing power, peripheral set, and cost-effectiveness. It is part of the GD32F103 series from GigaDevice Semiconductor.

Applications:

  • Industrial control systems
  • Motor drives
  • Power management
  • Human-machine interfaces (HMIs)
  • Internet of Things (IoT) devices

Features:

  • Core: ARM Cortex-M3 32-bit core operating at up to 108 MHz
  • Memory: 512KB Flash memory, 64KB SRAM
  • GPIO: Up to 80 GPIO pins
  • Timers: Multiple general-purpose timers, advanced timers, and watchdog timers
  • Communication Interfaces: USART, SPI, I2C, CAN
  • ADC: 2 x 12-bit ADCs
  • DAC: 2 x 12-bit DACs
  • Operating Voltage: 2.6V to 3.6V
  • Package: LQFP100

Benefits:

  • High processing performance enables complex algorithm execution.
  • Large memory capacity allows for storage of extensive program code and data.
  • Rich peripheral set provides flexibility for various application requirements.
  • Cost-effective solution for mainstream applications.
  • Low power consumption for energy-sensitive applications.

Technical Specifications:

The GD32F103VET6 microcontroller features a 108 MHz Cortex-M3 core, 512KB of Flash memory, and 64KB of SRAM. It supports a wide range of peripherals including USART, SPI, I2C, and CAN interfaces. The device also includes two 12-bit ADCs and two 12-bit DACs for analog signal processing. It operates at a voltage range of 2.6V to 3.6V and is available in a LQFP100 package.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6190 $52.3800
47+ $2.1490 $101.0030
73+ $2.0818 $151.9714
100+ $2.0147 $201.4700
129+ $1.9475 $251.2275
172+ $1.7460 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,626 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess