EN
  • EN
  • DE

GD25Q64BZIGY

Part No GD25Q64BZIGY
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823988-GD25Q64BZIGY
Ultra Librarian 3D Model Ultra Librarian GD25Q64BZIGY CAD Model

Description

The GD25Q64BZIGY is a 64M-bit serial flash memory manufactured by GigaDevice Semiconductor. It is designed for applications that require non-volatile storage and high-speed data access through a Serial Peripheral Interface (SPI).

Applications

  • Embedded Systems: Storing firmware, configuration data, and bootloaders in embedded systems.
  • Networking Equipment: Used in routers, switches, and network interface cards for storing boot images and operating system images.
  • Consumer Electronics: Found in smart TVs, set-top boxes, and gaming consoles for storing firmware and user settings.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing program code, configuration parameters, and data logs.
  • Automotive Electronics: Employed in automotive control units (ECUs) for storing calibration data, software updates, and vehicle configuration settings.

Features

  • 64M-bit (8M-byte) Capacity: Provides a significant amount of storage for code and data.
  • Serial Peripheral Interface (SPI): Offers a standard SPI interface for easy integration with microcontrollers and other digital devices.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for increased data throughput.
  • Wide Voltage Range: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package Options: Available in compact packages to minimize board space requirements.

Benefits

  • High Storage Capacity: Enables storage of larger firmware images and data sets.
  • Fast Data Access: Provides quick boot-up times and responsive system performance.
  • Easy Integration: Simplifies system design with its standard SPI interface.
  • Low Power Operation: Extends battery life in portable applications.
  • Compact Size: Allows for use in space-constrained designs.

Additional Details

The GD25Q64BZIGY is manufactured using advanced flash memory technology for high reliability and endurance. It supports features such as sector protection, block protection, and password protection to safeguard stored data. Refer to the manufacturer's datasheet for detailed specifications, including read/write speeds, operating temperature range, and package dimensions. The 'BZIGY' suffix likely indicates the package type, temperature grade, and other manufacturing details.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess