EN
  • EN
  • DE
  • IT

GD25Q512TCP

Part No GD25Q512TCP
Manufacturer GigaDevice Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOP8
Manufacturer GigaDevice Semiconductor
Win Source Part Number 753331-GD25Q512TCP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GD25Q512TCP CAD Model

Description

The GD25Q512TCP is a high-capacity 512M-bit serial NOR flash memory device from GigaDevice Semiconductor. This memory chip is designed for applications requiring large storage capacities, high performance, and reliable data retention. It is commonly used in networking, industrial control, and consumer electronics devices.

Applications

  • Networking Equipment (Routers, Switches)
  • Industrial Control Systems
  • Smart TVs
  • Set-Top Boxes
  • Gaming Consoles
  • Automotive Electronics

Features

  • 512M-bit (64M x 8) memory capacity
  • SPI interface with Standard, Dual, and Quad modes
  • High-speed clock rate up to 120MHz
  • Low power consumption in active and standby modes
  • Wide operating voltage range (2.7V to 3.6V)
  • Hardware and software write protection
  • Individual block locking
  • Sector and block erase capability
  • Endurance: 100,000 program/erase cycles
  • Data retention: 20 years
  • Package: 16-pin SOP

Benefits

  • Large storage capacity for complex applications
  • Fast data transfer rates via SPI interface
  • Low power consumption for energy-efficient operation
  • Robust write protection mechanisms to prevent data corruption
  • Long-term data reliability
  • Easy integration with microcontrollers and processors
  • Cost-effective solution for high-density storage

The GD25Q512TCP's high capacity allows for storing large amounts of data, such as firmware, configuration settings, and multimedia content. Its SPI interface with Standard, Dual, and Quad modes provides flexible and high-speed communication with a variety of host controllers. The device's low power consumption makes it suitable for energy-sensitive applications. The hardware and software write protection features ensure data integrity and prevent accidental overwrites. The 16-pin SOP package is designed for easy surface mounting on printed circuit boards. This memory device is a suitable choice for applications requiring large storage capacity, high performance, and reliable data retention.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess