EN
  • EN
  • DE

GD25Q256CFIG

Part No GD25Q256CFIG
Manufacturer GigaDevice Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GigaDevice Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823981-GD25Q256CFIG
Ultra Librarian 3D Model Ultra Librarian GD25Q256CFIG CAD Model

Description

The GD25Q256CFIG is a 256M-bit serial NOR flash memory device manufactured by GigaDevice Semiconductor. It offers a combination of high density, performance, and reliability, making it suitable for a wide range of embedded applications.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in embedded systems.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing firmware and configuration data.
  • Consumer Electronics: Employed in devices like set-top boxes, digital TVs, and gaming consoles to store system software and user data.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial automation equipment for storing control programs and data.
  • Internet of Things (IoT) Devices: Used for storing firmware and data in IoT devices such as sensors, actuators, and gateways.

Features

  • High Density: 256M-bit (32MB) storage capacity.
  • Serial Interface: Supports SPI (Serial Peripheral Interface) for easy integration with microcontrollers.
  • Standard SPI: CLK, /CS, DI, DO, /WP, /Hold.
  • Dual SPI: CLK, /CS, IO0, IO1, /WP, /Hold.
  • Quad SPI: CLK, /CS, IO0, IO1, IO2, IO3.
  • High Performance: Fast read speeds for quick code execution.
  • Wide Voltage Range: Operates over a wide voltage range (e.g., 2.7V to 3.6V).
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Advanced Security Features: Offers security features such as block protection and one-time programmable (OTP) regions to protect sensitive data.
  • Endurance: Minimum 100,000 Program/Erase Cycles.
  • Data Retention: Minimum 20 years data retention.
  • Package Options: Available in various package options, including SOIC, WSON, and BGA.

Benefits

  • Increased Storage Capacity: Provides ample storage space for complex code and data.
  • Fast Boot Times: Enables quick boot times for embedded systems.
  • Improved System Performance: Enhances overall system performance by providing fast access to code and data.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Enhanced Security: Protects sensitive data from unauthorized access.
  • Simplified Integration: SPI interface simplifies integration with microcontrollers.
  • Cost-Effective Solution: Offers a cost-effective solution for high-density storage requirements.

The GD25Q256CFIG is a versatile flash memory device suitable for a wide range of applications. Its high density, performance, and reliability make it an excellent choice for embedded systems, networking equipment, consumer electronics, and industrial control systems.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5909 $61.0453
40+ $2.9464 $117.8560
61+ $2.8540 $174.0940
84+ $2.7628 $232.0752
109+ $2.6704 $291.0736
145+ $2.3943 $347.1735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess