EN
  • EN
  • DE

PQ28C64-250

Part No PQ28C64-250
Manufacturer SEEQ
Catalog OEM Parts (O - R)
Description IC EEPROM 8K X 8 Ts 150NS Cmos 2864 28P-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030080-PQ28C64-250
Categories OEM Parts(O-R)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PQ28C64-250 CAD Model

Description

The SEEQ PQ28C64-250 is a 64K (8K x 8) CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory). It is designed for applications requiring non-volatile memory that can be electrically erased and reprogrammed in-system. The 250 in the name indicates an access time of 250ns.

Applications

  • Embedded systems
  • Data storage in industrial equipment
  • Programmable logic controllers (PLCs)
  • Robotics
  • Instrumentation
  • BIOS storage

Features

  • 64K (8K x 8) memory organization
  • Electrically erasable and programmable
  • Fast read access time (250 ns)
  • Single 5V power supply
  • Automatic page write operation
  • Data protection features
  • CMOS technology for low power consumption

Benefits

  • In-System Reprogrammability: Allows for easy updates and modifications to stored data without removing the device from the system.
  • Non-Volatile Storage: Retains data even when power is off.
  • Fast Access Time: Enables quick retrieval of stored data.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Reliable Data Storage: Ensures data integrity over a long period.

Technical Specifications

The PQ28C64-250 operates on a single 5V power supply and offers an access time of 250ns. The device uses CMOS technology for low power consumption. It supports an automatic page write operation, simplifying the write process and improving performance. The EEPROM includes data protection features to prevent accidental data corruption. The device offers a reliable and versatile solution for non-volatile memory storage in various applications. The in-system reprogrammability is particularly useful for systems that require frequent updates or modifications to stored data. The data protection features prevent data loss during power failures. The 250ns access time allows for quick boot-up and system configurations.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
World Produts Inc.
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess