The GD25LQ32CQIGR is a 32M-bit serial NOR flash memory device manufactured by GigaDevice Semiconductor. It features a standard SPI (Serial Peripheral Interface) for accessing the memory, providing a cost-effective and space-efficient storage solution for embedded systems.
Applications
- Boot code storage in embedded systems.
- Firmware storage in networking equipment.
- Configuration data storage in programmable logic devices (FPGAs, CPLDs).
- Data logging in industrial control systems.
- Storing audio or image data in consumer electronics.
Features
- 32M-bit (4M-byte) density.
- Standard SPI interface (Serial Clock, Chip Select, Serial Data In, Serial Data Out).
- Dual and Quad SPI modes for increased data throughput.
- Supports Standard, Dual, Quad SPI, and QPI modes.
- Clock speeds up to 104 MHz.
- Low power consumption.
- Wide operating voltage range (2.7V to 3.6V).
- Erase Suspend / Erase Resume.
- Program Suspend / Program Resume.
- Write protect control.
- Small outline integrated circuit (SOIC) package.
- RoHS compliant.
Benefits
- Provides non-volatile storage for critical data and code.
- Enables fast boot-up times for embedded systems.
- Offers a cost-effective alternative to parallel flash memory.
- Simplifies board layout with a serial interface.
- Reduces power consumption for battery-powered applications.
- Enhances system reliability with built-in error correction features.
- Allows for flexible memory management with sector and block erase capabilities.
Additional Details
The GD25LQ32CQIGR supports various operating modes, including standard SPI, Dual SPI, Quad SPI, and QPI (Quad Peripheral Interface), allowing for flexible data transfer rates. The device features advanced security features, such as write protection, to prevent accidental data corruption. It also offers Erase Suspend/Resume and Program Suspend/Resume functions, allowing for interruption and continuation of erase and program operations. The operating temperature range is typically -40°C to +85°C. The 'IGR' suffix typically indicates the packaging type (e.g., SOIC-8).