EN
  • EN
  • DE

TR/0603FA2-T

Part No TR/0603FA2-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395437-TR/0603FA2-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/0603FA2-T CAD Model

Description

The TR/0603FA2-T is a fast-acting thin-film fuse from Eaton Bussmann, designed for overcurrent protection in sensitive electronic circuits. Its small 0603 form factor makes it ideal for high-density PCB designs, often found in portable and compact devices.

Applications

  • Smartphones and tablets
  • Wearable technology
  • Solid state drives (SSDs)
  • Digital cameras and camcorders
  • USB devices
  • Power supplies

Features

  • Fast-Acting: Provides quick response to overcurrent events, protecting sensitive components.
  • Thin-Film Construction: Delivers precise and reliable performance characteristics.
  • 0603 Footprint: Small size for densely populated circuit boards.
  • Surface Mount Technology (SMT): Facilitates easy integration into automated assembly processes.
  • RoHS Compliant: Environmentally friendly, meeting regulations for hazardous substances.

Benefits

  • Effective Overcurrent Protection: Safeguards electronic components from damage caused by excessive current.
  • Compact Size: Suitable for small, portable devices where space is limited.
  • Reliable Operation: Consistent and predictable performance ensures effective circuit protection.
  • Simplified Manufacturing: Surface mount package reduces assembly time and costs.
  • Enhanced Safety: Prevents fire hazards and electrical shocks due to overcurrent faults.

Additional Details

The TR/0603FA2-T has a current rating of 2A and a voltage rating that can vary, but is typically up to 32V depending on the specific application. Its interrupting rating defines the maximum fault current the fuse can safely handle. It adheres to industry standards for overcurrent protection. It is made of materials that are stable and reliable across a wide range of operating temperatures. The packaging is designed for automated pick-and-place assembly. The “-T” suffix usually indicates tape and reel packaging for automated assembly. The small size and precise characteristics of thin-film fuses make them well-suited for modern electronics.

Fuses are essential safety devices in electronic circuits. They are designed to protect circuits from damage caused by overcurrent conditions. When the current exceeds the fuse's rating, the fuse element melts, interrupting the circuit and preventing further damage. Fast-acting fuses are designed to respond quickly to overcurrent events, providing rapid protection for sensitive components.

You May Also Be Interested in

Littelfuse Inc.
Automotive Fuses Fuse - Midi 32V Clear Hsng M6 Hole 125A
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 750MA 250VAC 2SMD
Need more? Email Us
Littelfuse Inc.
FUSE GLASS 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 125VAC/VDC 2SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess