The GT93C76-2GLI-TR is a 4K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Giantec Semiconductor Inc. It's organized as 256 x 16 or 512 x 8 bits, selectable through the ORG pin. This serial EEPROM offers reliable non-volatile storage with low power consumption, making it suitable for a wide array of applications.
Applications
- Consumer Electronics: Used in TVs, set-top boxes, DVD players, and other consumer devices to store configuration data, user preferences, and serial numbers.
- Automotive: Applied in car audio systems, dashboard electronics, and engine control units (ECUs) for storing calibration data and system parameters.
- Industrial Control: Integrated into programmable logic controllers (PLCs), industrial sensors, and motor drives to store configuration settings and calibration data.
- Medical Devices: Employed in medical instruments, patient monitoring systems, and diagnostic equipment for storing calibration data and device settings.
- Networking Equipment: Utilized in routers, switches, and modems to store configuration parameters and firmware settings.
Features
- 4K-bit EEPROM: Provides 4096 bits of non-volatile storage capacity.
- 256 x 16 or 512 x 8 Organization: Flexible memory organization selectable through the ORG pin.
- Serial Interface: Uses a simple serial interface (Microwire) for easy connection to microcontrollers and other devices.
- Low Voltage Operation: Operates from a supply voltage of 1.8V to 5.5V, making it suitable for low-power applications.
- Self-Timed Write Cycle: Includes a self-timed write cycle with automatic erase-before-write functionality.
- Write Protect Feature: Incorporates a write protect feature to prevent accidental data corruption.
- High Reliability: Offers high endurance and data retention characteristics for reliable long-term storage.
Benefits
- Non-Volatile Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
- Low Power Consumption: Consumes minimal power during operation, making it suitable for battery-powered and energy-efficient applications.
- Easy Integration: Simple serial interface allows for easy connection to microcontrollers and other devices.
- High Reliability: Provides reliable long-term storage with high endurance and data retention.
- Write Protection: Prevents accidental data corruption, ensuring data integrity.
- Flexible Memory Organization: Allows for flexible memory organization to suit different application requirements.
Additional Details
The GT93C76-2GLI-TR uses a Microwire serial interface for communication. It supports a wide operating temperature range and is available in various package options including SOIC and TSSOP. The part is RoHs compliant. It is commonly used in applications where small amounts of non-volatile memory are required for storing configuration data or calibration parameters. The TR suffix indicates that it is tape and reel packaging. Detailed technical specifications, including timing diagrams and electrical characteristics, are available in the product datasheet.