EN
  • EN
  • DE

GT25C08-2UDLI-TR

Part No GT25C08-2UDLI-TR
Manufacturer Giantec
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1178101-GT25C08-2UDLI-TR
Categories Custom Parts
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GT25C08-2UDLI-TR CAD Model

Description

The GT25C08-2UDLI-TR is an 8K (1024 x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) utilizing a simple serial interface. It is manufactured by Giantec. This memory device is designed for low-power, low-voltage applications where non-volatile storage is required.

Applications

  • Consumer Electronics: Used in set-top boxes, DVD players, and other consumer devices for storing configuration data.
  • Industrial Control: Implemented in industrial control systems for storing calibration data and parameters.
  • Automotive Electronics: Employed in automotive systems for storing configuration settings and diagnostic information.
  • Medical Devices: Utilized in medical equipment for storing calibration data and patient-specific settings.
  • Metering: Used in smart meters for storing meter readings and configuration data.

Features

  • Memory Size: 8K (1024 x 8) bits of EEPROM.
  • Serial Interface: Operates with a 2-wire serial interface, compatible with I2C protocol.
  • Low Voltage Operation: Supports low voltage operation, typically 1.8V to 5.5V.
  • Write Protection: Features a write protection mechanism to prevent accidental data corruption.
  • Page Write Mode: Supports page write mode for faster writing of data blocks.
  • Low Power Consumption: Designed for low power consumption in both active and standby modes.
  • Endurance: High endurance, typically 1 million write cycles.
  • Data Retention: Long data retention, typically 100 years.
  • Operating Temperature Range: Wide operating temperature range, suitable for various environments.
  • RoHS Compliant: Lead-free and RoHS compliant.

Benefits

  • Non-Volatile Storage: Provides reliable non-volatile storage, ensuring data is retained even when power is removed.
  • Ease of Use: Simple serial interface simplifies integration into various systems.
  • Low Power Consumption: Reduces overall system power consumption, extending battery life in portable applications.
  • Write Protection: Prevents accidental data corruption, ensuring data integrity.
  • High Endurance and Data Retention: Ensures long-term reliability and data storage.
  • Versatile Applications: Suitable for a wide range of applications requiring non-volatile memory.

Technical Specifications

The GT25C08-2UDLI-TR operates within a voltage range of 1.8V to 5.5V. The I2C serial interface supports standard and fast modes. The device is available in various package options, including SOIC, TSSOP, and DIP. The operating temperature range is typically -40°C to +85°C.

The device also features self-timed write cycles, which automatically handle the write timing, simplifying the system design. The page write mode allows writing up to a certain number of bytes (typically 16 or 32 bytes) in a single operation, improving write throughput.

You May Also Be Interested in

Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hanrun
Lowest to $0.9938
Intersil
Need more? Email Us
Microchip Technology
Need more? Email Us
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess