EN
  • EN
  • DE

GT24C256A-2ZLI-TR

Part No GT24C256A-2ZLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824434-GT24C256A-2ZLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C256A-2ZLI-TR CAD Model

Description

The GT24C256A-2ZLI-TR is a 256 Kbit (32K x 8) CMOS Serial EEPROM manufactured by Giantec. It is accessed via the industry standard 2-wire I2C serial interface. This device is well-suited for applications requiring non-volatile storage of configuration parameters, user preferences, and calibration data across various industries.

Applications:

  • Consumer Electronics (TVs, Set-Top Boxes, DVD Players)
  • Industrial Control Systems (PLCs, Data Loggers, Sensors)
  • Automotive Electronics (ECUs, Infotainment Systems)
  • Medical Devices (Patient Monitoring, Diagnostic Equipment)
  • Networking Equipment (Routers, Switches)

Features:

  • 256 Kbit (32K x 8) memory organization
  • Standard 2-wire I2C serial interface
  • Wide voltage operation: 1.7V to 5.5V
  • Low power consumption
  • Schmitt trigger, filtered inputs for noise suppression
  • Page write mode (up to 64 bytes)
  • Write protect pin for hardware data protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in SOP8 and TSSOP8 packages
  • RoHS compliant

Benefits:

  • Easy Integration: The standard I2C interface simplifies integration with microcontrollers and other I2C-compatible devices.
  • Low Power: Minimizes power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Reliable Data Storage: Provides robust non-volatile storage with high endurance and long data retention capabilities.
  • Flexible Voltage Range: Operates across a wide voltage range, suiting various system requirements.
  • Data Protection: Features a write protect pin to prevent accidental data modification.

Additional Details:

The GT24C256A-2ZLI-TR supports both byte and page write operations. The page write mode enables writing up to 64 bytes in a single operation, improving write throughput. The 2ZLI-TR designation specifies the package type, temperature range, and packaging method. Consult the device datasheet for comprehensive electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess