EN
  • EN
  • DE

GT24C16A-2UDLI-TR

Part No GT24C16A-2UDLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971779-GT24C16A-2UDLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C16A-2UDLI-TR CAD Model

Description

The GT24C16A-2UDLI-TR is a 16K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec Semiconductor. It is organized as 2048 x 8 bits, operating with a 2-wire serial interface, making it suitable for various data storage applications.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing configuration settings and user preferences.
  • Industrial Control Systems: Utilized in programmable logic controllers (PLCs) and other industrial devices to store calibration data and program parameters.
  • Medical Devices: Employed in medical equipment for storing patient data and device settings.
  • Automotive Electronics: Found in car radios, navigation systems, and engine control units (ECUs) for storing system parameters and diagnostic information.
  • Smart Cards: Used in smart cards for storing user credentials and other sensitive data.

Features

  • Memory Size: 16K-bit (2048 x 8) capacity.
  • Interface: 2-wire serial interface (I2C compatible).
  • Operating Voltage: Wide operating voltage range, typically from 1.8V to 5.5V, offering flexibility in various applications.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • Low Power Consumption: Designed for low power applications, suitable for battery-powered devices.
  • Endurance: High endurance, typically 1 million write cycles per byte.
  • Data Retention: Long data retention, typically 100 years.
  • Operating Temperature Range: Industrial temperature range, typically -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Package: Available in various packages, including DIP, SOP, and TSSOP, to suit different board layouts.

Benefits

  • Reliable Data Storage: Provides non-volatile memory, ensuring data is retained even when power is lost.
  • Easy Integration: Simple 2-wire serial interface allows for easy integration into microcontrollers and other digital systems.
  • Compact Size: Small package options save valuable board space.
  • Low Power Operation: Minimizes power consumption, extending battery life in portable devices.
  • High Endurance: Long lifespan ensures reliable operation over many years.
  • Wide Operating Voltage: Accommodates a wide range of power supply voltages, making it versatile for various applications.

Additional Details

The GT24C16A-2UDLI-TR from Giantec is a highly reliable and versatile EEPROM designed for a broad range of applications requiring non-volatile data storage. The I2C compatibility simplifies communication with microcontrollers. The part is typically surface mount. The suffix TR typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess