EN
  • EN
  • DE

GT24C16-2UDLI-TR

Part No GT24C16-2UDLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824431-GT24C16-2UDLI-TR
Ultra Librarian 3D Model Ultra Librarian GT24C16-2UDLI-TR CAD Model

Description

The GT24C16-2UDLI-TR is a 16 Kbit (2K x 8) CMOS Serial EEPROM manufactured by Giantec. It features a standard 2-wire I2C serial interface for easy integration into microcontroller-based systems. This EEPROM is ideal for storing small amounts of non-volatile data, such as configuration parameters, user settings, and calibration data, in various applications.

Applications:

  • Consumer Electronics (e.g., Set-top boxes, TVs, Remote controls)
  • Industrial Control (e.g., Programmable Logic Controllers, Sensors)
  • Automotive Electronics (e.g., Car radios, Instrument clusters)
  • Medical Devices (e.g., Glucose meters, Blood pressure monitors)
  • Security Systems (e.g., Alarm panels, Access control systems)

Features:

  • 16 Kbit (2K x 8) memory organization
  • Standard 2-wire I2C serial interface
  • Wide operating voltage range: 1.7V to 5.5V
  • Low power consumption
  • Schmitt trigger, filtered inputs for noise suppression
  • Page write mode (up to 16 bytes)
  • Write protect pin for hardware data protection
  • High reliability with 1,000,000 erase/write cycles endurance
  • Data retention: 100 years
  • Available in SOP8 and TSSOP8 packages
  • RoHS compliant

Benefits:

  • Easy Integration: The I2C interface simplifies the connection to microcontrollers and other I2C-compatible devices.
  • Low Power Consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Reliable Data Storage: Provides non-volatile storage with high endurance and long data retention.
  • Flexible Voltage Range: Compatible with a wide range of supply voltages.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details:

The GT24C16-2UDLI-TR supports both byte and page write operations. The page write mode allows writing up to 16 bytes in a single operation, which speeds up write times. The device also features a hardware write protect pin to prevent accidental data corruption. The 2UDLI-TR designation indicates the specific package type, temperature grade, and tape and reel packaging. Refer to the manufacturer's datasheet for detailed specifications, including timing diagrams and electrical characteristics.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,674 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess