EN
  • EN
  • DE

GT24C128B-2UDLI-TR

Part No GT24C128B-2UDLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Description 128K bit Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 968009-GT24C128B-2UDLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT24C128B-2UDLI-TR CAD Model

Description

The GT24C128B-2UDLI-TR is a 128K-bit (16K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Giantec. This memory device is designed for storing small amounts of data in a non-volatile manner, meaning that the data is retained even when power is removed. It's commonly used in various electronic devices for storing configuration settings, calibration data, and other important parameters.

Applications:

  • Consumer electronics (e.g., TVs, set-top boxes)
  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Networking equipment
  • Security systems
  • Smart cards

Features:

  • 128K-bit (16K x 8) memory capacity
  • I2C serial interface for communication
  • Low voltage operation
  • Low power consumption
  • Write protect feature
  • High endurance (number of write/erase cycles)
  • Small package size (e.g., SOIC, TSSOP)

Benefits:

  • Non-volatile data storage
  • Easy integration with microcontrollers via I2C interface
  • Reduced power consumption for battery-powered devices
  • Protection against accidental data corruption
  • Long-term reliability and data retention
  • Space-saving design for compact devices

Additional Details:

The GT24C128B-2UDLI-TR EEPROM communicates with a microcontroller or other host device via the I2C serial interface, which requires only two wires (SDA and SCL) for data transfer. The device typically operates at low voltages (e.g., 1.8V to 5.5V) and consumes very little power, making it suitable for battery-powered applications. The write protect feature prevents accidental overwriting of data, ensuring data integrity. The high endurance rating guarantees that the memory can be written to and erased many times without failure. The "2UDLI" portion of the part number likely refers to the specific package type and temperature range. The "-TR" suffix indicates that the device is supplied on tape and reel for automated assembly. The exact operating voltage, temperature range, and other specifications can be found in the product datasheet provided by Giantec. This EEPROM is commonly used in a wide range of electronic devices to store critical data that must be retained even when power is removed.

The GT24C128B-2UDLI-TR is a reliable choice for non-volatile data storage in various electronic applications.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8769 $65.6915
75+ $1.5408 $115.5600
120+ $1.4923 $179.0760
160+ $1.4438 $231.0080
210+ $1.3964 $293.2440
280+ $1.2520 $350.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 166,660 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess