The GMZAN3XL-AC is a high-performance, lead-free, RoHS-compliant 3-phase AC input, 12V DC output ZigBee smart meter from Genesis. It is designed for use in a variety of applications, including smart grid, smart home, and building automation.
The GMZAN3XL-AC features a wide range of features, including:
- High accuracy: The GMZAN3XL-AC is calibrated to an accuracy of 0.5% of reading.
- Wide measurement range: The GMZAN3XL-AC can measure currents up to 100A per phase and voltages up to 480V AC.
- Real-time monitoring: The GMZAN3XL-AC provides real-time data on energy consumption, power factor, and other electrical parameters.
- ZigBee connectivity: The GMZAN3XL-AC can be connected to a ZigBee network for remote monitoring and control.
The GMZAN3XL-AC is easy to install and use. It comes with a variety of mounting options and can be easily integrated into existing ZigBee networks.
Here are some of the benefits of using the GMZAN3XL-AC:
- Accurate energy measurement: The GMZAN3XL-AC provides accurate and reliable energy measurement, which can help you to save money on your energy bills.
- Real-time monitoring: The GMZAN3XL-AC provides real-time data on energy consumption, power factor, and other electrical parameters. This information can be used to optimize your energy usage and identify areas where you can save energy.
- Remote monitoring and control: The GMZAN3XL-AC can be connected to a ZigBee network for remote monitoring and control. This allows you to monitor and control your energy usage from anywhere in the world.
- Easy to install and use: The GMZAN3XL-AC is easy to install and use. It comes with a variety of mounting options and can be easily integrated into existing ZigBee networks.
The GMZAN3XL-AC is a versatile and powerful smart meter that can be used in a variety of applications. It is ideal for use in smart grid, smart home, and building automation projects.
Here are some specific examples of how the GMZAN3XL-AC can be used:
- Smart grid: The GMZAN3XL-AC can be used to collect real-time data on energy consumption and other electrical parameters from residential and commercial customers. This data can be used to optimize the grid and improve energy efficiency.
- Smart home: The GMZAN3XL-AC can be used to monitor and control energy usage in the home. This can help homeowners to save money on their energy bills and reduce their carbon footprint.
- Building automation: The GMZAN3XL-AC can be used to monitor and control energy usage in commercial and industrial buildings. This can help building owners to reduce their operating costs and improve their energy efficiency.
Overall, the GMZAN3XL-AC is a high-performance, versatile, and easy-to-use smart meter that is ideal for use in a variety of applications.