The BZX384-B7V5 is a Zener diode manufactured by General Semiconductor. It's a semiconductor device designed to provide a stable voltage reference or voltage regulation by operating in the reverse breakdown region. This particular diode features a Zener voltage of 7.5V.
Applications:
- Voltage Regulation: Used in power supplies, electronic circuits, and embedded systems to maintain a constant voltage level.
- Overvoltage Protection: Protects sensitive circuits from damage caused by voltage spikes and surges.
- Voltage Clipping: Limits the voltage in a circuit to a safe level, preventing damage to other components.
- Reference Voltage: Provides a stable voltage reference for various applications, such as analog-to-digital converters (ADCs) and voltage comparators.
Features:
- Zener Voltage: 7.5V
- Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
- High Surge Current Capability: Designed to withstand high surge currents without damage.
- Surface Mount Package: Typically available in a small surface mount package for efficient use of board space.
Benefits:
- Stable Voltage Reference: Provides a consistent and reliable voltage reference for sensitive electronic circuits.
- Effective Overvoltage Protection: Prevents damage to downstream components from voltage transients.
- Compact Design: Small package size is ideal for high-density circuit boards.
- Improved Circuit Reliability: Contributes to the overall stability and longevity of electronic devices.
Additional Details:
The BZX384-B7V5 is commonly packaged in a SOT-23 or similar small SMD package. It is crucial to consult the device datasheet for detailed specifications, including power dissipation, operating temperature range, and maximum surge current ratings. Suitable for a wide array of applications, including consumer electronics, industrial controls, and automotive systems where voltage regulation and protection are critical.