The BZX384-B11 is a Zener diode manufactured by General Semiconductor (now part of Vishay). It's designed to provide voltage regulation and protection in various electronic circuits. The diode maintains a stable voltage across its terminals when operating in the reverse breakdown region, making it suitable for voltage clamping, voltage reference, and surge protection applications.
Applications:
- Voltage regulation in power supplies
- Overvoltage protection in sensitive circuits
- Voltage clamping for transient suppression
- Voltage reference circuits
- Clipping circuits
Features:
- Zener Diode: Provides voltage regulation and protection.
- Precise Zener Voltage: Maintains a stable voltage across its terminals.
- Low Leakage Current: Minimizes power losses.
- Fast Response Time: Quickly responds to voltage transients.
- Small Package Size: Suitable for compact designs.
Benefits:
- Voltage Stability: Ensures a stable voltage reference in circuits.
- Circuit Protection: Protects sensitive components from overvoltage conditions.
- Reliable Performance: Offers consistent and dependable operation.
- Easy to Integrate: Simple to use in standard circuit designs.
- Compact Design: Saves valuable board space in space-constrained applications.
Additional Details:
The BZX384-B11 features a Zener voltage of approximately 11V, though the exact value is specified in the datasheet with tolerance information. It has a low reverse leakage current and a fast response time, making it ideal for protection applications. The diode is typically available in a small SOD-323 or similar SMD package, designed for automated assembly. The maximum power dissipation will be dependent on the ambient temperature and PCB characteristics. General Semiconductor makes this product for a long life cycle with consideration of the environment in its manufacturing.