The APM32F051R8T6 is a microcontroller unit (MCU) from Geehy Semiconductor. This ARM Cortex-M0+ based MCU is designed for a wide range of embedded applications, providing a balance between performance, power consumption, and cost. It offers a set of peripherals and memory options suitable for control, communication, and sensing applications.
Applications
- Industrial control systems
- Consumer electronics
- Internet of Things (IoT) devices
- Motor control applications
- Home automation
Features
- ARM Cortex-M0+ core
- Operating frequency up to 48 MHz
- 64 KB Flash memory
- 8 KB SRAM
- Multiple timers and counters
- Communication interfaces: UART, SPI, I2C
- ADC (Analog-to-Digital Converter)
- GPIO (General Purpose Input/Output) pins
Benefits
- Low power consumption, suitable for battery-powered applications.
- Cost-effective solution for embedded designs.
- Easy to program and debug with standard ARM development tools.
- Versatile peripheral set, allowing for a wide range of applications.
- Small package size for space-constrained designs.
Technical Specifications
- Core: ARM Cortex-M0+
- Flash Memory: 64 KB
- SRAM: 8 KB
- Operating Voltage: 2.0V to 3.6V
- Clock Speed: Up to 48 MHz
- Timers: Multiple 16-bit timers
- Communication Interfaces: UART, SPI, I2C
- ADC: 12-bit ADC
- GPIO: Up to 48 GPIO pins
- Package: LQFP64
- Operating Temperature: -40°C to +85°C
The APM32F051R8T6 is a versatile and efficient microcontroller suitable for a diverse array of embedded applications. Its ARM Cortex-M0+ core provides a good balance of performance and power efficiency, and its integrated peripherals enable a wide range of functionalities. The device is suitable for use in industrial, consumer, and IoT products, offering a cost-effective solution for modern embedded designs.