EN
  • EN
  • DE

BZY97C43

Part No BZY97C43
Manufacturer Galaxy Semi-Conductor Holdings Limited
Catalog END - OF - LIFE
Description ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Galaxy Semi-Conductor Holdings Limited
Win Source Part Number 1158273-BZY97C43
Manufacturer Homepage www.galaxycn.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZY97C43 CAD Model

Description

The BZY97C43 is a Zener diode manufactured by Galaxy Semi-Conductor Holdings Limited. Zener diodes are semiconductor devices designed to maintain a specific voltage across their terminals when reverse-biased. The 'C43' likely signifies a Zener voltage of approximately 43 volts. Given its characteristics and function, it is likely EOL but is important to understand the function in legacy systems.

Applications:

  • Voltage Regulation: Maintaining a stable voltage output in power supplies and other circuits.
  • Voltage Clipping: Limiting voltage levels to protect sensitive components.
  • Overvoltage Protection: Preventing damage from voltage spikes or surges.
  • Reference Voltage Generation: Providing a stable reference voltage for comparators and other circuits.

Features:

  • Precise Zener Voltage: Maintains a stable voltage of approximately 43V when reverse-biased.
  • Low Reverse Leakage Current: Minimizes current flow when the diode is reverse-biased below the Zener voltage.
  • High Surge Current Capability: Can withstand high current surges without damage.
  • Fast Response Time: Responds quickly to changes in voltage.

Benefits:

  • Stable Voltage Output: Provides a consistent and reliable voltage reference.
  • Component Protection: Protects sensitive components from overvoltage conditions.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.
  • Improved Reliability: Solid-state construction ensures long-term reliability.

Technical Specifications:

  • Zener Voltage (Vz): 43V (Nominal)
  • Zener Test Current (Izt): A specific current at which the Zener voltage is measured. (Needs Datasheet)
  • Reverse Leakage Current (Ir): Specified at a given reverse voltage. (Needs Datasheet)
  • Power Dissipation (Pd): The maximum power the diode can dissipate. (Needs Datasheet)
  • Operating Temperature Range: Typically -55°C to +150°C.
  • Package Type: DO-41 or similar axial-lead package.

You May Also Be Interested in

Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess